location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LCD Speaker Bar

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD Speaker Bar
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NQ576AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420838685 show
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 767590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 18:59:09
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2019
Product end of life date
Bullet Points HP LCD Speaker Bar
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 channels 2.6 W
  • - Black
  • - Wired
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP LCD Speaker Bar :
The long product name of HP LCD Speaker Bar. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LCD Speaker Bar
More>>>
HP LCD Speaker Bar:
The official description of HP LCD Speaker Bar as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Attach seamlessly to the front bezel of your monitor to add full multimedia support features, including stereo speakers with full sound range and an external jack for headphones.

Features
- Instant multimedia capabilities - improving the quality of presentations, online video streaming and Web based seminars
- Stylish and lightweight design taking up no additional desk space and featuring USB plug and play convenience
- Tested and qualified with HP Business Desktop and flat panel monitor systems and fully backed-up by HP Technical Support

Short summary description HP LCD Speaker Bar:
This short summary of the HP LCD Speaker Bar data-sheet is auto-generated and uses the product title and the first six key specs.

HP LCD Speaker Bar, 2.0 channels, 2.6 W, 6 Ω, Black, Wired, USB 5V (DC), 0.5 A

Long summary description HP LCD Speaker Bar:
This is an auto-generated long summary of HP LCD Speaker Bar based on the first three specs of the first five spec groups.

HP LCD Speaker Bar. Audio output channels: 2.0 channels, RMS rated power: 2.6 W. Impedance: 6 Ω. Product colour: Black. Connectivity technology: Wired. Power requirements: USB 5V (DC), 0.5 A

Audio
Audio output channels *
2.0 channels
RMS rated power *
2.6 W
Soundbar speaker
Impedance
6 Ω
Subwoofer
Subwoofer included *
No
Features
Product colour *
Black
FM radio
No
On/off switch
Yes
Plug and Play
Yes
Ports & interfaces
Connectivity technology *
Wired
Bluetooth *
No
Wi-Fi *
No
Near Field Communication (NFC)
No
Ethernet LAN
No
Headphone outputs
2
Power
Power requirements
USB 5V (DC), 0.5 A
Weight & dimensions
Width
350 mm
Depth
82 mm
Height
73 mm
Cord length
1.8 m
Packaging data
Package width
73 mm
Package depth
350 mm
Package height
82 mm
Package weight
539 g
Packaging content
Receiver included
No
Cables included
Audio (3.5mm), USB
Quick start guide
Yes
Other features
Frequency range
2000 - 20000 Hz
Manual
Yes
Apple docking compatibility
Not supported
Docking connector type
Not supported
USB cable length
1.8 m
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)