location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Contour Design rE-versible sleeve MacBook Air 13" 33 cm (13") Sleeve case Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Contour Design Check ‘Contour Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
rE-versible sleeve MacBook Air 13"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01007-0
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Contour Design’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Contour Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Contour Design rE-versible sleeve MacBook Air 13" 33 cm (13") Sleeve case Blue :
The long product name of Contour Design rE-versible sleeve MacBook Air 13" 33 cm (13") Sleeve case Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

rE-versible sleeve MacBook Air 13"
More>>>
Contour Design rE-versible sleeve MacBook Air 13" 33 cm (13") Sleeve case Blue:
The official description of Contour Design rE-versible sleeve MacBook Air 13" 33 cm (13") Sleeve case Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Throughout history, air has been stored in a variety of containers: bladders, bamboo straws, balloons, and tanks. But never before has air been so easy to hold and comfortable to carry. Introducing the Contour rE-versible Sleeve - double sided style for the Air of today.

Compatible with the MacBook, MacBook Air, and 13" MacBook Pro, the rE-versible Sleeve follows Contour's dedicated motto of blending functional protection with fashionable style into one convenient package. Completely rE-versible, each sleeve is printed with Contour's own custom patterns on the outside and a solid color on the inside making changing looks as simple as flipping out. But no matter your choice of style, the rE-versible Sleeve's high quality polychloroprene will always protect against scratches and abrasions, and with the contoured easy grip sewn into the bottom of the sleeve, the only problem will be remembering you have something in your hand.

Short summary description Contour Design rE-versible sleeve MacBook Air 13" 33 cm (13") Sleeve case Blue:
This short summary of the Contour Design rE-versible sleeve MacBook Air 13" 33 cm (13") Sleeve case Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Contour Design rE-versible sleeve MacBook Air 13", Sleeve case, 33 cm (13")

Long summary description Contour Design rE-versible sleeve MacBook Air 13" 33 cm (13") Sleeve case Blue:
This is an auto-generated long summary of Contour Design rE-versible sleeve MacBook Air 13" 33 cm (13") Sleeve case Blue based on the first three specs of the first five spec groups.

Contour Design rE-versible sleeve MacBook Air 13". Case type: Sleeve case, Maximum screen size: 33 cm (13")

Features
Compatibility
MacBook MacBook Air MacBook Pro
Maximum screen size *
33 cm (13")
Features
Case type *
Sleeve case
Product main colour *
Blue
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 19:16:57
Uk has collected 2 expert reviews for Contour Design rE-versible sleeve MacBook Air 13" 33 cm (13") Sleeve case Blue and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-07-30 19:16:57
Contour Designs rE-versible Apple MacBook Air sleeve is a stylish, lightweight laptop cover. The re-Versible case for Apple MacBook Air keeps your notebook safe and only adds 153 grams to the weight When youve invested £1,199 on a brand new Apple...
Bottom line The rE-versible Sleeve for MacBook Air is a competent way to keep your new MacBook Air safe. The grey plaid design is more of a miss than a hit, though. Mark Hattersley, Macworld.co.uk...
80%
macworld.co.uk
Updated:
2011-07-30 19:16:57
When youve invested £1,199 on a brand new MacBook Air laptop simply so you can use a slower-than-average Mac with a lighter than normal design, the last thing you want to do is carry it around in a huge two-kilo bag. Which is where Contour Designs rE...
Good Lightweight design doesnt compromise MacBook Airs weight, safe padding, good construction...
Bad Grey plaid design isnt to everybodys taste...
Bottom line The rE-versible Sleeve for MacBook Air is a competent way to keep your new MacBook Air safe. The grey plaid design was more of a miss than a hit with the Macworld team though...
60%
Brand Image Product code Product Stock Price from
Contour Design rE-versible sleeve MacBook Air 15" 38.1 cm (15") Sleeve case Violet Contour Design rE-versible sleeve MacBook Air 15" 38.1 cm (15") Sleeve case Violet
(show image)
01018-0 rE-versible sleeve MacBook Air 15" 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)