location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELSIUS W340 P4 650 3.4GHz Intel® Pentium® 4 1 GB DDR2-SDRAM Windows XP Professional Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CELSIUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Celsius W340 P4 650 3.4GHz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BNL-993115-007
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu CELSIUS W340 P4 650 3.4GHz Intel® Pentium® 4 1 GB DDR2-SDRAM Windows XP Professional Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation 310 W
  • - Intel® Pentium® 4 3.4 GHz
  • - 1 GB DDR2-SDRAM
  • - Windows XP Professional
Warranty: 3Y warranty, 1st Y on-site, 2nd & 3rd Y's Carry-in.
Long product name Fujitsu CELSIUS W340 P4 650 3.4GHz Intel® Pentium® 4 1 GB DDR2-SDRAM Windows XP Professional Workstation :
The long product name of Fujitsu CELSIUS W340 P4 650 3.4GHz Intel® Pentium® 4 1 GB DDR2-SDRAM Windows XP Professional Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CELSIUS W340 P4 650 (3.4GHz) XP Pro MULB 2 x 512MB 80GB SATA FIREGL V3250 1GB LAN Combo
More>>>
Fujitsu CELSIUS W340 P4 650 3.4GHz Intel® Pentium® 4 1 GB DDR2-SDRAM Windows XP Professional Workstation:
The official description of Fujitsu CELSIUS W340 P4 650 3.4GHz Intel® Pentium® 4 1 GB DDR2-SDRAM Windows XP Professional Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If you need more power and more expandability than a desktop PC can offer, choose the entry-level workstation CELSIUS W Series. The CELSIUS W Series offers workstation performance - in combination with fastest generation of processors, chipsets and graphic cards.

Short summary description Fujitsu CELSIUS W340 P4 650 3.4GHz Intel® Pentium® 4 1 GB DDR2-SDRAM Windows XP Professional Workstation:
This short summary of the Fujitsu CELSIUS W340 P4 650 3.4GHz Intel® Pentium® 4 1 GB DDR2-SDRAM Windows XP Professional Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELSIUS W340 P4 650 3.4GHz, 3.4 GHz, Intel® Pentium® 4, 1 GB, DDR2-SDRAM, Windows XP Professional

Long summary description Fujitsu CELSIUS W340 P4 650 3.4GHz Intel® Pentium® 4 1 GB DDR2-SDRAM Windows XP Professional Workstation:
This is an auto-generated long summary of Fujitsu CELSIUS W340 P4 650 3.4GHz Intel® Pentium® 4 1 GB DDR2-SDRAM Windows XP Professional Workstation based on the first three specs of the first five spec groups.

Fujitsu CELSIUS W340 P4 650 3.4GHz. Processor frequency: 3.4 GHz, Processor family: Intel® Pentium® 4. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Professional. Power supply: 310 W. Product type: Workstation. Weight: 16 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor frequency *
3.4 GHz
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Storage
HDD capacity
80 GB
HDD speed
7200 RPM
Graphics
Maximum graphics card memory
0.256 GB
Optical drive
DVD read speed
16x
Ports & interfaces
I/O ports
1x serial 1x parallel 1x mouse 1x keyboard 4x USB 1x line in 1x line out 1x micro in 1x LAN RJ45 2 x SL DVI-I
Performance
Motherboard chipset
Intel 945G Express
Performance
Motherboard form factor
ATX
Audio system
Realtek ALC 260
Product type *
Workstation
Software
Operating system installed *
Windows XP Professional
Power
Power supply *
310 W
Weight & dimensions
Width *
205 mm
Depth *
504 mm
Height *
385 mm
Weight *
16 kg
Packaging content
Display included *
No
Other features
Storage drive type
SATA
CD read speed
48x
CD write speed
48x
CD rewrite speed
32x
Expansion slots
1x PCI-Express x16 2x PCI-Express x1 4x PCI
Form factor
Tower
Graphics card
FireGL V3250