location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus SP-350 1/1.8" 8 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP-350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP350
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:23:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympus SP-350 1/1.8" 8 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 MP CCD Black
  • - Image sensor size: 1/1.8"
  • - Optical zoom: 3x Digital zoom: 5x
  • - Video recording 640 x 480 pixels
  • - Lithium-Ion (Li-Ion)
Long product name Olympus SP-350 1/1.8" 8 MP CCD Black :
The long product name of Olympus SP-350 1/1.8" 8 MP CCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SP-350 - The ultimate in creativity
More>>>
Short summary description Olympus SP-350 1/1.8" 8 MP CCD Black:
This short summary of the Olympus SP-350 1/1.8" 8 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus SP-350, 8 MP, 1/1.8", CCD, 3x, 195 g, Black

Long summary description Olympus SP-350 1/1.8" 8 MP CCD Black:
This is an auto-generated long summary of Olympus SP-350 1/1.8" 8 MP CCD Black based on the first three specs of the first five spec groups.

Olympus SP-350. Megapixel (approx.): 8 MP, Image sensor size: 1/1.8", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 32 MB. Weight: 195 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 02:44:24
Uk has collected 24 expert reviews for Olympus SP-350 1/1.8" 8 MP CCD Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
dpexpert.com.au
Updated:
2014-09-21 02:44:20
The Olympus SP-350 is an 8 megapixel compact camera with a 3X optical zoom (38?114mm film equivalent). Olympus designate the SP-350 as an ?enthusiast? camera because it has some features not found on most compacts at this price: external flash shoe, o...
Good The SP-350 has exceptionally good auto white balance. Photos taken under a tricky mix of incandescent and halogen spots were just about perfect.
Bad Olympus do not provide either a printed manual or a battery charger. The manual is on disc and the owner will have to supply the rechargeable batteries and charger. There is no memory card with the camera, only the 32mb of internal memory. All of which...
Bottom line The Olympus SP-350 is up against some stiff competition from Canon and Sony in this price range. The Olympus is a capable camera and feels more like a traditional camera than the opposition. The Sony is also an 8mp camera while the Canon has a 6mp sens...
0%
goodgearguide.com.au
Updated:
2014-09-21 02:44:21
Have you ever met someone who you disliked at first but over time developed a grudging respect for? That was how it was for us with the Olympus SP-350. When it first came into the office the slightly odd design and slow operation left us under-impresse...
Good Great colour response and sharpness, Nice design, Good battery life...
Bad Poor chromatic aberration, slow The Final Word With high levels of chromatic aberration and slow operation, the SP-350 is far from a perfect camera, but the images look great at smaller levels and so it could definitely be worth a look if you need a co...
Bottom line With high levels of chromatic aberration and slow operation, the SP-350 is far from a perfect camera, but the images look great at smaller levels and so it could definitely be worth a look if you need a compact, powerful advanced model Notes # This pro...
60%
expertreviews.co.uk
Updated:
2014-09-21 02:44:21
There are plenty of more exotic-looking cameras available on the market, but the SP-350s sleek black design should appeal both to gadget lovers and serious photographers. Its compact enough to put in a handbag or pocket but it remains extremely co...
100%
Cameras.co.uk
Updated:
2014-09-21 02:44:23
I really like the Olympus SP-350. It is literally packed with features. The price makes it possible to buy an advanced digital camera for a low price. It has one big drawback though and that is shutter lag.
81%
Neocamera.com
Updated:
2014-09-21 02:44:20
The Olympus SP-350 impresses the most with its high-quality images and full set of features. It produces sharper images with less noise than the vast majority of compact cameras. The SP-350 is also equipped with more features than other compact camera...
60%
pcworld.com_techhive.com
Updated:
2014-09-21 02:44:20
Olympus SP-350 A low price, long battery life, and top-notch image quality are the best attributes of this small advanced camera. The 8-megapixel Olympus SP-350 is inexpensive ($325 as of August 25, 2006) for an advanced camera, yet it offers top-notch...
Good Very high image quality, Long battery life...
Bad Must use menus to change many settings, Lacks image stabilization...
Bottom line A low price, long battery life, and top-notch image quality are the best attributes of this small advanced camera.
84%
photographyreview.com
Updated:
2014-09-21 02:44:21
by Loren CrannellThe Olympus SP-350 is an 8.0-megapixel camera with a 2.5-inch LCD monitor and a suggested retail price of $349.99. The "SP" in SP-350 indicates that the camera is a member of the Olympus Power and Versatility group of digital cameras...
0%
Howstuffworks.com
Updated:
2014-09-21 02:44:21
For those who want the appearance of a high-end digital camera -- high resolution, several manual-setting features, and the ability to accept add-on components -- without the high price, the Olympus SP-350 is worth a strong look. For less than $350, yo...
Good Image quality is excellent, high resolution for camera in this price point, add-ons provide flexibility...
Bad Response times are below average, add-on accessories can be pricey...
Bottom line For those who want the appearance of a high-end digital camera -- high resolution, several manual-setting features, and the ability to accept add-on components -- without the high price, the Olympus SP-350 is worth a strong look. For less than $350, y...
40%
review-shop.com
Updated:
2014-09-21 02:44:23
The new Olympus SP-350 is a 8-Megapixel digital camera with 3x optical zoom, large 2.5-inch LCD screen and manual control. I got mine for $328, but it sells for even less now. Pictures The pictures of the Olympus SP-350 as well as sample photos I took...
100%
dcresource.com
Updated:
2014-09-21 02:44:23
The SP-350 ($399) is one of three models in Olympus new SP-series of digital cameras. The SP-350, along with its lower cost sibling, the SP-310, is a compact camera with a 3X optical zoom lens, 2.5" LCD display, full manual controls, VGA movie mo...
0%
trustedreviews.com
Updated:
2014-09-21 02:44:23
It's interesting that I should have this camera to review immediately after the Canon PowerShot S80 , because the two cameras are very similar in many ways. They are both mid-market models designed for the keen photographer who wants SLR-like creative pho...
70%
Megapixel.net
Updated:
2014-09-21 02:44:23
The rubber insert on the grip and the lens trim are both light grey, while the rest of the SP-350s body is made of plastic with a flat black finish. The grip is comfortably shaped and provides a secure handhold on what is, after all, a small and light...
0%
steves-digicams.com
Updated:
2014-09-21 02:44:23
For 2005 Olympus has announced a new SP-series of digital cameras, the 7.0-megapixel SP-310 and the 8.0-megapixel SP-350 introduce specialized features that enable photographers of all skill levels to express their creative vision. Both cameras feature...
0%
imaging-resource.com
Updated:
2014-09-21 02:44:23
The Olympus SP-350 features a 8.0-megapixel CCD, 3x lens, the availability of full manual exposure control...
0%