Pentax logo

Pentax OPTIO WPi Digital Foto 6.0 1/2.5" 6 MP CCD Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36174
Info modified on:
22 May 2023, 17:14:30
Long product name Pentax OPTIO WPi Digital Foto 6.0 1/2.5" 6 MP CCD Silver:

OPTIO WPi Digital Foto 6.0

Short summary description Pentax OPTIO WPi Digital Foto 6.0 1/2.5" 6 MP CCD Silver:

Pentax OPTIO WPi Digital Foto 6.0, 6 MP, 1/2.5", CCD, 3x, 135 g, Silver

Long summary description Pentax OPTIO WPi Digital Foto 6.0 1/2.5" 6 MP CCD Silver:

Pentax OPTIO WPi Digital Foto 6.0. Megapixel (approx.): 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 320 x 240 pixels. Display diagonal: 5.08 cm (2"). Internal memory: 10.5 MB. PictBridge. Weight: 135 g. Product colour: Silver

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.