Pentax logo

Pentax OPTIO S6 Digital foto 6.0 1/2.5" 6 MP CCD Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29550
Info modified on:
04 Apr 2019, 05:23:00
Long product name Pentax OPTIO S6 Digital foto 6.0 1/2.5" 6 MP CCD Silver:

OPTIO S6 Digital foto 6.0

Short summary description Pentax OPTIO S6 Digital foto 6.0 1/2.5" 6 MP CCD Silver:

Pentax OPTIO S6 Digital foto 6.0, 6 MP, 1/2.5", CCD, 3x, 120 g, Silver

Long summary description Pentax OPTIO S6 Digital foto 6.0 1/2.5" 6 MP CCD Silver:

Pentax OPTIO S6 Digital foto 6.0. Megapixel (approx.): 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 23 MB. PictBridge. Weight: 120 g. Product colour: Silver

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.