location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pentax OPTIO S60 Digital Foto 6.0 1/2.5" 6 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pentax Check ‘Pentax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OPTIO S60 Digital Foto 6.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27075111943 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Pentax’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pentax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:23:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pentax OPTIO S60 Digital Foto 6.0 1/2.5" 6 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 2.6x
  • - TTL
  • - Video recording 320 x 240 pixels
  • - PictBridge
  • - Nickel-Metal Hydride (NiMH)
Long product name Pentax OPTIO S60 Digital Foto 6.0 1/2.5" 6 MP CCD Silver :
The long product name of Pentax OPTIO S60 Digital Foto 6.0 1/2.5" 6 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OPTIO S60 Digital Foto 6.0
More>>>
Short summary description Pentax OPTIO S60 Digital Foto 6.0 1/2.5" 6 MP CCD Silver:
This short summary of the Pentax OPTIO S60 Digital Foto 6.0 1/2.5" 6 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Pentax OPTIO S60 Digital Foto 6.0, 6 MP, 1/2.5", CCD, 3x, 135 g, Silver

Long summary description Pentax OPTIO S60 Digital Foto 6.0 1/2.5" 6 MP CCD Silver:
This is an auto-generated long summary of Pentax OPTIO S60 Digital Foto 6.0 1/2.5" 6 MP CCD Silver based on the first three specs of the first five spec groups.

Pentax OPTIO S60 Digital Foto 6.0. Megapixel (approx.): 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 2.6x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 320 x 240 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 11 MB. PictBridge. Weight: 135 g. Product colour: Silver

Brand Image Product code Product Stock Price from
Pentax

Pentax Optio M10 1/2.5" Compact camera 6 MP CCD Silver
(show image)
18606 Optio M10 0.00
(excl. VAT)
0 (incl. VAT)
Pentax

Pentax OPTIO 60 Digital Foto 6.0 1/1.8" 6 MP CCD White
(show image)
OPTIO60 OPTIO 60 Digital Foto 6.0 0.00
(excl. VAT)
0 (incl. VAT)
Pentax

Pentax OPTIO WPi Digital Foto 6.0 1/2.5" 6 MP CCD Silver
(show image)
18562 OPTIO WPi Digital Foto 6.0 0.00
(excl. VAT)
0 (incl. VAT)
Pentax

Pentax OPTIO S6 Digital foto 6.0 1/2.5" 6 MP CCD Silver
(show image)
OPTIOS6 OPTIO S6 Digital foto 6.0 0.00
(excl. VAT)
0 (incl. VAT)
Pentax

Pentax Digital Foto OPTIO 43WR 1/2.7" 3.9 MP CCD Blue
(show image)
OPTIO43WR Digital Foto OPTIO 43WR 0.00
(excl. VAT)
0 (incl. VAT)
Pentax

Pentax Digital Foto OPTIO 33LF 1/2.7" 3.2 MP CCD 2048 x 1536 pixels Silver
(show image)
OPTIO33LF Digital Foto OPTIO 33LF 0.00
(excl. VAT)
0 (incl. VAT)
Pentax

Pentax Digital Foto OPTIO 43WR 1/2.7" 3.9 MP CCD Blue
(show image)
18197 Digital Foto OPTIO 43WR 0.00
(excl. VAT)
0 (incl. VAT)
Pentax

Pentax Digital Foto OPTIO SV 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver
(show image)
18332 Digital Foto OPTIO SV 0.00
(excl. VAT)
0 (incl. VAT)
Pentax

Pentax Digital Camera OPTIO 33LF 1/2.7" 3.2 MP CCD 2048 x 1536 pixels Silver
(show image)
18117 Digital Camera OPTIO 33LF 0.00
(excl. VAT)
0 (incl. VAT)