location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis Router ISDN TCP-IP RJ45 +POTS Support wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Router ISDN TCP-IP RJ45 +POTS Support
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-AR300
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:53:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Allied Telesis Router ISDN TCP-IP RJ45 +POTS Support wired router
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - -
Long product name Allied Telesis Router ISDN TCP-IP RJ45 +POTS Support wired router :
The long product name of Allied Telesis Router ISDN TCP-IP RJ45 +POTS Support wired router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Allied Telesyn AR 300 (AT-AR300) Router
More>>>
Allied Telesis Router ISDN TCP-IP RJ45 +POTS Support wired router:
The official description of Allied Telesis Router ISDN TCP-IP RJ45 +POTS Support wired router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Basic Rate ISDN Access. 10Base-T x 1 port, ISDN x 1 port, Analog telephone port x 2 ports, Async x 1 port. Internal power supply.
Providing affordable voice/data concentration for the remote office, the AT-AR300 combines the strengths of the AT-AR300L with the two analogue POTs ports, which can be used for devices such as telephones, faxes, modems etc. These POTs devices share the same ISDN interface as the LAN data, so users can surf at the same time, saving on line costs. Uniquely, the two POTs ports also benefit from integral PBX capabilities, these include diversion - locally or back out to the network, shortcode dialing, call barring, redial, group pickup, hunt groups etc.

Short summary description Allied Telesis Router ISDN TCP-IP RJ45 +POTS Support wired router:
This short summary of the Allied Telesis Router ISDN TCP-IP RJ45 +POTS Support wired router data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis Router ISDN TCP-IP RJ45 +POTS Support, 4 MB, 2 MB, 0 - 40 °C, 10 - 95%, 0.0097 Gbit/s

Long summary description Allied Telesis Router ISDN TCP-IP RJ45 +POTS Support wired router:
This is an auto-generated long summary of Allied Telesis Router ISDN TCP-IP RJ45 +POTS Support wired router based on the first three specs of the first five spec groups.

Allied Telesis Router ISDN TCP-IP RJ45 +POTS Support. Flash memory: 4 MB, Internal memory: 2 MB. Maximum data transfer rate: 0.0097 Gbit/s

Features
Flash memory
4 MB
Internal memory
2 MB
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
10 - 95%
Other features
Maximum data transfer rate
0.0097 Gbit/s
Brand Image Product code Product Stock Price from
Allied Telesis Small Branch Office Router AT-AR320 wired router Allied Telesis Small Branch Office Router AT-AR320 wired router
(show image)
AT-AR320 Small Branch Office Router AT-AR320 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)