location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Harmony 525 remote control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Harmony 525
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
966191-0914 show
Show alternative article codes used in the online market place
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:13:13
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech Harmony 525 remote control
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - -
Long product name Logitech Harmony 525 remote control :
The long product name of Logitech Harmony 525 remote control. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Harmony® 525 Advanced Universal Remote
More>>>
Logitech Harmony 525 remote control:
The official description of Logitech Harmony 525 remote control as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Single-button control
The Harmony Remote provides simple, intuitive control of even the most elaborate entertainment system for everyone in the family.
Teletext Controls
Support for Teletext with dedicated buttons.
Fully backlit keypad
Backlighting makes the buttons and interactive display glow brightly for easy use in the dark.
Interactive display
Easy-to-read interactive display keeps you in control and informed of what's going on.
Learning port
Just point your original remote at the Learning Port to capture and use any infrared command with the Harmony Remote.
Computer-based Harmony Set-up Wizard
For quick and easy set-up.

Control your entire Home Entertainment system with the touch of a single button! Simply select an activity (e.g., "Watch TV", "Play a videogame", etc.) and your Harmony remote will send the right commands so you don't have to juggle remotes or remember a sequence of buttons. The Internet-based setup is a breeze. An intuitive setup wizard will walk you through the steps to get the Harmony remote to work with your systems. The online database contains all the information of 2,500 manufacturers and over 80,000 models of components. The Harmony 525 makes Home Entertainment accessible to the whole family.
Package Contents

-Take complete control: The Harmony 525 gives you full control of up to 15 devices. The Logitech database contains over 2,500 manufacturers and over 80,000 IR devices--everything from HDTVs to PVR/DVRs, from DVDs to VCRs--even lighting controls! The database is updated daily, so it's guaranteed to work with all models and manufacturers.
-Set it up in a snap! The Harmony Set-up Wizard does the programming, so you don't have to. Just connect your remote to your computer and answer a few questions about you currently use your home theater. Logitech's patented Smart State Technology® does the rest.
-Control your entire home entertainment system with just one button. Choose the "Watch a DVD" activity and the Harmony Remote will power on your TV, DVD player, stereo receiver, set all the inputs, and even press "Play!"

Short summary description Logitech Harmony 525 remote control:
This short summary of the Logitech Harmony 525 remote control data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Harmony 525, TiVo, HDVCR, HDTV, Plasma Displays, Monitors, Projectors, Lighting Control, CD/DVD-R, PVR,..., LCD, 84 x 84 pixels, AAA, 164 g, 206 x 53 x 25 mm

Long summary description Logitech Harmony 525 remote control:
This is an auto-generated long summary of Logitech Harmony 525 remote control based on the first three specs of the first five spec groups.

Logitech Harmony 525. Buttons quantity: 50

Design
Buttons quantity
50
Compatibility
TiVo, HDVCR, HDTV, Plasma Displays, Monitors, Projectors, Lighting Control, CD/DVD-R, PVR, Satellite Radios, Amplifiers, DVD Players, Receivers, Dual VCRs
Display
Display
LCD
Display
Display resolution
84 x 84 pixels
Battery
Battery type
AAA
Weight & dimensions
Weight
164 g
Other features
Dimensions (WxDxH)
206 x 53 x 25 mm
Compatible operating systems
-Windows 98, 2000, ME, XP -Macintosh OS X +
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:26:17
Uk has collected 7 expert reviews for Logitech Harmony 525 remote control and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
trustedreviews.com
Updated:
2011-10-03 23:26:17
Things were much simpler back in the old days. You had one TV, one remote and probably, a video recorder. Two remotes. Life was simple and we were happy. It's all different these days. As well as our TV, we have Sky + boxes, Freeview boxes, DVD recorders...
Bottom line The 525 is a reasonable piece of kit but the software lets it down somewhat. It doesn't look bad and build quality is reasonable but its quirks mean that it takes time, patience and effort to make the most of it...
60%
Brand Image Product code Product Stock Price from
Logitech Harmony 700 Advanced Universal Remote remote control Logitech Harmony 700 Advanced Universal Remote remote control
(show image)
915-000123 Harmony 700 Advanced Universal Remote 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Harmony 675 remote control Logitech Harmony 675 remote control
(show image)
966177-0914 Harmony 675 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Harmony Remote 688 remote control Logitech Harmony Remote 688 remote control
(show image)
966185-0914 Harmony Remote 688 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)