location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 29480 interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
29480
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
29480 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120294801 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2023 15:20:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points C2G 29480 interface cards/adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Convert a printer or other device with parallel protocol into USB protocol
  • - Plug and play no drivers required
  • - Reversible, symmetrical USB-C connector
  • - Gold plated USB TYPE C connector
Warranty: 3 Years
Long product name C2G 29480 interface cards/adapter :
The long product name of C2G 29480 interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Male to DB25 Female, 30V, 28AWG
More>>>
C2G 29480 interface cards/adapter:
The official description of C2G 29480 interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Convert a printer or other device with parallel protocol into USB protocol
- Plug and play no drivers required
- Reversible, symmetrical USB-C connector
- Gold plated USB TYPE C connector

This adapter cable will connect an inkjet, laser or other parallel printer to a computer with an available USB-C port. Multiple adapters can be connected to multiple printers at the same time, eliminating the need for a switchbox. This adapter auto-negotiates hardware recognition for faster protocol setup, and is fully plug-and-play compatible.

The USB-C connector has a robust design, allowing for the connector to be plugged in and un-plugged up to 10,000 times. The sturdy construction ensures that the product provides peace of mind and is built to stand up to the rigors the most demanding on-the-go life. The USB-C connector has a symmetrical design which is identical on both sides, so it does not matter if you plug it in upside-down or right-side-up. It will plug in the first time, every time while preventing damage to the connector port.

Short summary description C2G 29480 interface cards/adapter:
This short summary of the C2G 29480 interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 29480, Black, -10 - 50 °C, -10 - 60 °C, 72.57 g, 1 pc(s)

Long summary description C2G 29480 interface cards/adapter:
This is an auto-generated long summary of C2G 29480 interface cards/adapter based on the first three specs of the first five spec groups.

C2G 29480. Product colour: Black. Weight: 72.57 g. Quantity per pack: 1 pc(s)

Design
Product colour
Black
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Weight
72.57 g
Packaging data
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
C2G USB Type C - USB to DB25 Parallel Adapter Cable - USB / parallel cable C2G USB Type C - USB to DB25 Parallel Adapter Cable - USB / parallel cable
(show image)
80519 USB Type C - USB to DB25 Parallel Adapter Cable - USB / parallel cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)