location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN USB VGA KVM Extender with Audio and RS-232 (200m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB VGA KVM Extender with Audio and RS-232 (200m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE750A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792006852 show
Category: KVM Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70678
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:09
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CE750A user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN USB VGA KVM Extender with Audio and RS-232 (200m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Local and Remote units connect at distances up to 200 meters using Cat 5e cable
  • - Dual console operation – control your system from both the local and remote USB keyboard, monitor, and mouse consoles
  • - Built-in ASIC for greater reliability and compatibility
  • - USB keyboard and USB mouse ports
  • - RS-232 serial ports – allows you to connect to a serial terminal for configuration (Local Unit) or serial devices such as touchscreens and barcode scanners (Remote Unit)
  • - Supports stereo speakers and stereo microphone
  • - USB overcurrent detection and prevention
  • - Pushbutton operating mode selection (Local Unit only) – select between Local and Auto operating modes
  • - Built-in 8KV/15KV ESD protection (contact voltage 8KV, air voltage 15KV) and 2KV surge protection
  • - Adjustable gain control – automatically and manually adjusts signal strength to compensate for distance
  • - High resolution video – up to 1920x1200@60Hz at 30m,1600x1200@60Hz at 150m, 1280x1024@60Hz at 200m
  • - Supports VGA, SVGA, SXGA (1280 x 1024), UXGA (1600 x 1200), and multisync monitors; local monitor supports DDC, DDC2, DDC2B
  • - Hot pluggable
  • - Rack mountable
  • - Easy to install – no software required, simply connect cables to the devices
  • - Supports wide screen formats*
  • - * The EDID data for a widescreen is sent from the local video output port. For widescreen modes and displays, connect the monitor to the local video output port or use an ATEN EDID emulator.
Long product name ATEN USB VGA KVM Extender with Audio and RS-232 (200m) :
The long product name of ATEN USB VGA KVM Extender with Audio and RS-232 (200m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB VGA/Audio Cat 5 KVM Extender (1280 x 1024@200m)
More>>>
ATEN USB VGA KVM Extender with Audio and RS-232 (200m):
The official description of ATEN USB VGA KVM Extender with Audio and RS-232 (200m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CE750A is a USB-based KVM Extender with automatic signal compensation and RS-232 serial functionality that allows access to a computer system from a remote USB console (USB keyboard, monitor, and USB mouse).

Because it allows access to a computer system from a remote console, the CE750A is perfect for use in any type of installation where you need to place the console where it is conveniently accessible, but you want the system equipment to reside in a safe location – for example away from the dust and dirt of the factory floor or the harsh environment of a construction site.

The CE750A improves on previous designs by the addition of an RS-232 port, on both the Local and Remote Units, that allows you to connect to a serial terminal for configuration (Local Unit) or serial devices such as touchscreens and barcode scanners (Remote Unit).

Short summary description ATEN USB VGA KVM Extender with Audio and RS-232 (200m):
This short summary of the ATEN USB VGA KVM Extender with Audio and RS-232 (200m) data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN USB VGA KVM Extender with Audio and RS-232 (200m), Transmitter & receiver, Wired, 200 m, Cat5, 1920 x 1200 pixels, Push-buttons

Long summary description ATEN USB VGA KVM Extender with Audio and RS-232 (200m):
This is an auto-generated long summary of ATEN USB VGA KVM Extender with Audio and RS-232 (200m) based on the first three specs of the first five spec groups.

ATEN USB VGA KVM Extender with Audio and RS-232 (200m). Type: Transmitter & receiver, Connectivity technology: Wired, Maximum transfer distance: 200 m. Transmitter local video port type: VGA, Transmitter local keyboard/mouse port type: USB. Receiver local video port type: VGA, Receiver local keyboard/mouse port type: USB. Transmitter width: 8.63 cm, Transmitter depth: 20.2 cm, Transmitter height: 2.5 cm

Features
Type *
Transmitter & receiver
Connectivity technology *
Wired
Maximum transfer distance
200 m
Cable types supported
Cat5
Maximum digital resolution
1920 x 1200 pixels
KVM port selection
Push-buttons
Product colour
Black
Material
Metal
Certification
RoHS
Transmitter
Transmitter local video port type
VGA
Transmitter local keyboard/mouse port type
USB
Receiver
Receiver local video port type
VGA
Receiver local keyboard/mouse port type
USB
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Transmitter width
8.63 cm
Transmitter depth
20.2 cm
Transmitter height
2.5 cm
Transmitter weight
470 g
Receiver width
8.51 cm
Receiver depth
20.2 cm
Receiver height
2.5 cm
Receiver weight
470 g
Brand Image Product code Product Stock Price from
ATEN CE770 KVM extender Transmitter & receiver ATEN CE770 KVM extender Transmitter & receiver
(show image)
CE770 CE770 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 1 distributor(s)
United Kingdom 4 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)