location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 3D HD Camera Pro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3D HD Camera Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y8C60AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780554913 show
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 12:00:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2019
Product end of life date
Long product name HP 3D HD Camera Pro :
The long product name of HP 3D HD Camera Pro. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3D HD Camera Pro
More>>>
HP 3D HD Camera Pro:
The official description of HP 3D HD Camera Pro as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get faster and higher resolution scans than the HP 3D Monochrome Camera Pro. This industrial HDMI camera comes with a high quality lens for mesh density up to 2,300,000 vertices per scan.

Short summary description HP 3D HD Camera Pro:
This short summary of the HP 3D HD Camera Pro data-sheet is auto-generated and uses the product title and the first six key specs.

HP 3D HD Camera Pro, 2.3 MP, Full HD, 520 g, Black

Long summary description HP 3D HD Camera Pro:
This is an auto-generated long summary of HP 3D HD Camera Pro based on the first three specs of the first five spec groups.

HP 3D HD Camera Pro. Camera type: Lens-style camera, Megapixel (approx.): 2.3 MP. HD type: Full HD. Weight: 520 g. Product colour: Black

Industrial Full HD camera

Capture up to 54 HD frames per second at a resolution of 1920x1200 pixels.

Mesh density

Accurately form 3D scans with mesh density of up to 2.3 million vertices per scan.

USB 3.0 interface

Improves the transfer rate for large HD image datasets sent from the camera to the HP 3D Scan Software.

Picture quality
Camera type *
Lens-style camera
Megapixel (approx.) *
2.3 MP
Still image resolution(s) *
1920 x 1200
Video
Video recording *
Yes
HD type *
Full HD
Video resolutions
1920 x 1200 pixels
Motion JPEG frame rate
54 fps
Audio
Built-in microphone *
No
Memory
Compatible memory cards *
Not supported
Display
Display *
No
Touchscreen *
No
Ports & interfaces
PictBridge *
No
USB version *
3.2 Gen 1 (3.1 Gen 1)
Ports & interfaces
HDMI *
No
Network
Bluetooth *
No
Wi-Fi *
No
Near Field Communication (NFC) *
No
Camera
GPS (satellite)
No
Windows operating systems supported
Yes
Design
Product colour *
Black
Weight & dimensions
Width
156 mm
Depth
260 mm
Height
90 mm
Weight
520 g
Logistics data
Harmonized System (HS) code
85258900
Country Distributor
Switzerland 1 distributor(s)