location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 3D Monochrome Camera Pro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3D Monochrome Camera Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y8C59AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780554906 show
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2020 03:01:23
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2018
Product end of life date
Long product name HP 3D Monochrome Camera Pro :
The long product name of HP 3D Monochrome Camera Pro. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3D Monochrome Camera Pro
More>>>
HP 3D Monochrome Camera Pro:
The official description of HP 3D Monochrome Camera Pro as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This high-speed Monochrome Camera captures 25 frames per second at a resolution of 1280 x 960 pixels and its firmware is specifically developed for HP 3D Structured Light Scanning. It comes with a high-quality lens (12mm focal length) and does not require color filters but will capture colored textures when using a color projector.

Short summary description HP 3D Monochrome Camera Pro:
This short summary of the HP 3D Monochrome Camera Pro data-sheet is auto-generated and uses the product title and the first six key specs.

HP 3D Monochrome Camera Pro, 1.3 MP, 1280 x 960 pixels, CMOS, Black

Long summary description HP 3D Monochrome Camera Pro:
This is an auto-generated long summary of HP 3D Monochrome Camera Pro based on the first three specs of the first five spec groups.

HP 3D Monochrome Camera Pro. Camera type: Lens-style camera, Megapixel (approx.): 1.3 MP, Sensor type: CMOS, Maximum image resolution: 1280 x 960 pixels. Focal length range: 0 - 12 mm. Maximum video resolution: 1280 x 960 pixels. Product colour: Black

Industrial HD camera

Captures up to 25 frames per second at a resolution of 1280x960 pixels.

Mesh density

Accurately form 3D scans with mesh density of up to 1.2 million vertices per scan.

Picture quality
Camera type *
Lens-style camera
Megapixel (approx.) *
1.3 MP
Sensor type *
CMOS
Maximum image resolution *
1280 x 960 pixels
Still image resolution(s) *
1280 x 960
Image stabilizer *
No
Lens system
Focal length range
0 - 12 mm
Video
Video recording *
Yes
Maximum video resolution *
1280 x 960 pixels
HD type *
Not supported
Video resolutions
1280 x 960 pixels
Motion JPEG frame rate
25 fps
Audio
Built-in microphone *
No
Display
Display *
No
Touchscreen *
No
Flip-out screen
No
Display
Vari-angle LCD display
No
Ports & interfaces
PictBridge *
No
USB version *
3.2 Gen 1 (3.1 Gen 1)
HDMI *
No
Network
Bluetooth *
No
Wi-Fi *
No
Near Field Communication (NFC) *
No
Camera
GPS (satellite)
No
Compatible products
3D Structured Light Scanner Pro S2 3D Structured Light Scanner Pro S3
Design
Product colour *
Black
Weight & dimensions
Width
58 mm
Depth
95 mm
Height
50 mm