location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BABY born Food, 12 Sachets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zapf Check ‘Zapf’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BABY born
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Food, 12 Sachets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
779170
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001167779170
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zapf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 22:13:44
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name BABY born Food, 12 Sachets :
The long product name of BABY born Food, 12 Sachets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BABY born, Food
More>>>
BABY born Food, 12 Sachets:
The official description of BABY born Food, 12 Sachets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is tasty! This dissolvable doll food was specifically formulated for your BABY born®. Comes with 12 individual serving portions, just add water and stir.
Though it’s no food for people, it’s safe and not harmful when accidentally swallowed.

Short summary description BABY born Food, 12 Sachets:
This short summary of the BABY born Food, 12 Sachets data-sheet is auto-generated and uses the product title and the first six key specs.

BABY born Food, 12 Sachets, Doll food, 3 yr(s), 100 g

Long summary description BABY born Food, 12 Sachets:
This is an auto-generated long summary of BABY born Food, 12 Sachets based on the first three specs of the first five spec groups.

BABY born Food, 12 Sachets. Product type: Doll food, Recommended age (min): 3 yr(s). Weight: 100 g

Features
Product type *
Doll food
Recommended age (min) *
3 yr(s)
Compatibility
43 cm
Product colour *
Pink, White
Country of origin
China
Number of pieces
12 pc(s)
Battery
Batteries required
No
Weight & dimensions
Weight
100 g
Packaging data
Package width
130 mm
Package depth
26 mm
Package height
140 mm
Package weight
100 g
Package volume
497.931 cm³
Packaging content
Batteries included
No
Logistics data
Master (outer) case width
155 mm
Master (outer) case length
295 mm
Master (outer) case height
160 mm
Master (outer) case gross weight
1.05 kg
Master (outer) case volume
7000 cm³
Products per master (outer) case
12 pc(s)
Master (outer) case net weight
1.05 kg
Products per pallet
2160 pc(s)
Products per intermodal container (20ft)
45927 pc(s)
Products per intermodal container (40ft)
91853 pc(s)
Harmonized System (HS) code
2106909849
Brand Image Product code Product Stock Price from
BABY born Interactive Bottle BABY born Interactive Bottle
(show image)
822104 Interactive Bottle
BABY born Bottle with Cap BABY born Bottle with Cap
(show image)
819630 Bottle with Cap
BABY born Nappies, 5 pack BABY born Nappies, 5 pack
(show image)
815816 Nappies, 5 pack
Country Distributor
Lithuania 1 distributor(s)
Belgium 2 distributor(s)