location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel P-334U wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P-334U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P-334U
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:41:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zyxel P-334U wireless router :
The long product name of Zyxel P-334U wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P-334U 802.11a/g Dual Band Wireless Router
More>>>
Zyxel P-334U wireless router:
The official description of Zyxel P-334U wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dual-Band Wireless Access
The P-334U provides high speed 802.11g and 802.11a wireless connection. In addition to 802.11g, the P-334U supports the 802.11a band to provide high speed and transmission quality to bandwidth sensitive applications (such as video/audio streaming).

Firewall Security
The P-334U performs stateful inspection filtering for effective network protection. With the default firewall settings, all outgoing and incoming traffic in the protected LAN is checked. The firewall feature includes TCP/UDP inspection, DoS (Denial of Services) detection and prevention, real time alert, reports and logs.

Media Bandwidth Management
With ZyXEL’s exclusive Media Bandwidth Management v2 (MBM v2), the P-334U provides the most comprehensive way to smartly manage your limited bandwidth for multimedia applications.

Enhanced Multimedia Support
With Wi-Fi MultiMedia (WMM), based on a subset of the IEEE 802.11e WLAN QoS draft standard, the P-334U improves the user experience for audio, video and voice applications over a wireless network. Without Quality of Service (QoS), all applications on different devices have equal priority to transmit data frames. That works well for applications such as web browsers, file transfers, or emailing, but it is inadequate for multimedia applications (such as Voice over Internet Protocol (VoIP), video streaming, and interactive gaming). Multimedia applications are highly sensitive to latency increases and throughput reductions, and require QoS. WMM defines four access categories (voice, video, best effort, and background) that are used to prioritize traffic to provide enhanced multimedia support.

Short summary description Zyxel P-334U wireless router:
This short summary of the Zyxel P-334U wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel P-334U, Ethernet LAN

Long summary description Zyxel P-334U wireless router:
This is an auto-generated long summary of Zyxel P-334U wireless router based on the first three specs of the first five spec groups.

Zyxel P-334U. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.3, IEEE 802.3u. Security algorithms: WEP, WPA, WPA2. Management protocols: HTTP, FTP, Supported network protocols: PPTP, PPPoE. Internal memory: 16 MB, Flash memory: 4 MB. Weight: 413 g

Network
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.3, IEEE 802.3u
Full duplex
Yes
Supports ISDN connection
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Security algorithms
WEP, WPA, WPA2
DoS attack prevention
Yes
Protocols
DHCP client
Yes
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Management protocols
HTTP, FTP
Protocols
Supported network protocols
PPTP, PPPoE
Features
Internal memory
16 MB
Flash memory
4 MB
Power
Power over Ethernet (PoE)
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Weight
413 g
Other features
Compatible operating systems
Windows, Linux, Mac
Dimensions (WxDxH)
190 x 150 x 33 mm
Supported data transfer rates
10/100 Mbit/s
Power requirements
AC 12V, 1A
Networking features
WLAN, Ethernet, Fast Ethernet
Maximum data transfer rate
0.1 Gbit/s
Data transfer rate
100 Mbit/s
xDSL connection
No