location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Rackmount LCD Mon Keyb Drawer Black rack console 38.1 cm (15") 1024 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rackmount LCD Mon Keyb Drawer Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8215BLK
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Nov 2023 12:35:28
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year repair or replace
Long product name APC Rackmount LCD Mon Keyb Drawer Black rack console 38.1 cm (15") 1024 x 768 pixels :
The long product name of APC Rackmount LCD Mon Keyb Drawer Black rack console 38.1 cm (15") 1024 x 768 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Rackmount LCD Mon Keyb Drawer Black incl.flat 15inch TFT & keyboard 1U height
More>>>
APC Rackmount LCD Mon Keyb Drawer Black rack console 38.1 cm (15") 1024 x 768 pixels:
The official description of APC Rackmount LCD Mon Keyb Drawer Black rack console 38.1 cm (15") 1024 x 768 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

1024 X 768 Maximum Resolution, 15" TFT active matrix screen, Adjustable mounting depth, Energy Saver, Full Size Keyboard, Integrated Trackball, Low Cooling Requirements, Low Power Consumption, Occupies 1U of rack space, On-Screen Display (OSD) adjustments, PC mouse/keyboard/video support, PS/2 terminations, Standard VGA termination
Includes Cable management arm, Mounting hardware, Qty 1 - IEC to IEC 320 Power Cord, Qty 1 - IEC to NEMA 5-15P Power Cord, User Manual

Short summary description APC Rackmount LCD Mon Keyb Drawer Black rack console 38.1 cm (15") 1024 x 768 pixels:
This short summary of the APC Rackmount LCD Mon Keyb Drawer Black rack console 38.1 cm (15") 1024 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

APC Rackmount LCD Mon Keyb Drawer Black, 38.1 cm (15"), 1024 x 768 pixels, LCD, 750:1, 25 W

Long summary description APC Rackmount LCD Mon Keyb Drawer Black rack console 38.1 cm (15") 1024 x 768 pixels:
This is an auto-generated long summary of APC Rackmount LCD Mon Keyb Drawer Black rack console 38.1 cm (15") 1024 x 768 pixels based on the first three specs of the first five spec groups.

APC Rackmount LCD Mon Keyb Drawer Black. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Display: LCD. Power consumption (typical): 25 W

Display
Display diagonal
38.1 cm (15")
Display resolution
1024 x 768 pixels
Display
LCD
Contrast ratio (typical)
750:1
Display
Pixel pitch
0.297
Technical details
Power requirements
Ac 90-264 Volt 50/60 Hz
Power
Power consumption (typical)
25 W
Brand Image Product code Product Stock Price from
APC 17" Rack LCD Monitor Keyboard Mouse rack console 43.2 cm (17") 1280 x 960 pixels APC 17" Rack LCD Monitor Keyboard Mouse rack console 43.2 cm (17") 1280 x 960 pixels
(show image)
AP5017 17" Rack LCD Monitor Keyboard Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)