location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D MST Hub USB3.1 (Gen1) Type C to DisplayPort™ 1.2 Dual Monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MST Hub USB3.1 (Gen1) Type C to DisplayPort™ 1.2 Dual Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSV-1545 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470562 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 00:01:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D MST Hub USB3.1 (Gen1) Type C to DisplayPort™ 1.2 Dual Monitor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connect 2 Screens to a singel USB C with DP1.2 Alt Mode or Thunderbolt 3 Output
  • - Supports up to 2 x 2560x1600 60 Hz
  • - Uses Multi Stream Transport (MST)
Long product name CLUB3D MST Hub USB3.1 (Gen1) Type C to DisplayPort™ 1.2 Dual Monitor :
The long product name of CLUB3D MST Hub USB3.1 (Gen1) Type C to DisplayPort™ 1.2 Dual Monitor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MST Hub USB3.1 (Gen1) Type C to DisplayPort™ 1.2 Dual Monitor
More>>>
CLUB3D MST Hub USB3.1 (Gen1) Type C to DisplayPort™ 1.2 Dual Monitor:
The official description of CLUB3D MST Hub USB3.1 (Gen1) Type C to DisplayPort™ 1.2 Dual Monitor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Displays have always been a key part of the PC experience. PC Gamers want a more immersive experience and Professionals seek more desktop space to run apps side by side and increase their productivity.The easiest solution is to add multiple Monitors to an existing Laptop or Desktop PC.

The SenseVision MST Hub USB 3.1 Gen1 Type C to DisplayPort™ 1.2 Dual Monitor is an invaluable tool for gaming, multitasking, or simply for the fun of it. This product enables that multiple individual video signals can be send through a single USB 3.1 Gen1 Type C output with Displayport Alt Mode support, and sends those to the connected Screens.

Note: When using an video output with DisplayPort™ (Alt Mode) 1.1 support, the MST hub will act as a splitter, automatically mirroring your video source across the displays.

AMD Eyefinity™
Enjoy the ultimate immersive gaming experience. With AMD EYEFINITY technology, you can connect up to 6 displays to an individual graphics card by using SenseVision MST Hub(s). Each monitor can have an independent video signal or you can create a Single Large Surface (SLS).

Add on
Enjoy the ultimate immersive gaming experience. With AMD EYEFINITY technology, you can connect up to 6 displays to an individual graphics card by using SenseVision MST Hub(s). Each monitor can have an independent video signal or you can create a Single Large Surface (SLS).

Ultimate in Color and Image Quality
Ideal for photography, graphic design, media creation and other color-critical applications. The SenseVision MST Hub USB Type C to DisplayPort™ 1.2 Dual Monitor supports 6 / 8 / 10 / 12 bit color depth.

Dual Mode DisplayPort™
The SenseVision MST Hub USB Gen1 Type C to DisplayPort™ 1.2 Dual Monitor supports Dual Mode DisplayPort™ (DP++) which allows the use of DVI or HDMI™ Monitors via passive adapters. With multiple Monitors, games become more immersive, workstations become more productive.

Short summary description CLUB3D MST Hub USB3.1 (Gen1) Type C to DisplayPort™ 1.2 Dual Monitor:
This short summary of the CLUB3D MST Hub USB3.1 (Gen1) Type C to DisplayPort™ 1.2 Dual Monitor data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D MST Hub USB3.1 (Gen1) Type C to DisplayPort™ 1.2 Dual Monitor, 2x DisplayPort, USB 3.1 Type C, Black, 12 bit, 60 Hz, 0.29 m

Long summary description CLUB3D MST Hub USB3.1 (Gen1) Type C to DisplayPort™ 1.2 Dual Monitor:
This is an auto-generated long summary of CLUB3D MST Hub USB3.1 (Gen1) Type C to DisplayPort™ 1.2 Dual Monitor based on the first three specs of the first five spec groups.

CLUB3D MST Hub USB3.1 (Gen1) Type C to DisplayPort™ 1.2 Dual Monitor. Video out: 2x DisplayPort, Connector(s): USB 3.1 Type C. Product colour: Black, Colour depth: 12 bit, Maximum refresh rate: 60 Hz. AC input voltage: 5 V, Input current: 0.22 A. Dimensions (WxDxH): 60 x 58 x 13.6 mm, Weight: 51 g. Package length: 8 cm, Package width: 280 mm, Package height: 35 mm

Ports & interfaces
Video out *
2x DisplayPort
Video ports quantity *
2
Connector(s)
USB 3.1 Type C
Features
Product colour
Black
Full HD
Yes
Colour depth
12 bit
Maximum refresh rate
60 Hz
Cable length
0.29 m
HDCP
Yes
Supported graphics resolutions
1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440, 2560 x 1600 (WQXGA), 3840 x 2160
Connector contacts plating
Gold
Plug and Play
Yes
Certification
CE,EMI, FCC ROHS
Power
AC input voltage
5 V
Input current
0.22 A
Weight & dimensions
Dimensions (WxDxH)
60 x 58 x 13.6 mm
Weight
51 g
Packaging data
Package length
8 cm
Package width
280 mm
Package height
35 mm
Package type
Box
Packaging content
User guide
Yes
Technical details
Connector type
USB Type C (Gen1)
Connection to PC
Yes
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
CLUB3D Multi Stream Transport Hub DisplayPort 1.2 Quad Monitor USB Powered CLUB3D Multi Stream Transport Hub DisplayPort 1.2 Quad Monitor USB Powered
(show image)
CSV-6400 Multi Stream Transport Hub DisplayPort 1.2 Quad Monitor USB Powered 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D MST Hub USB 3.1 Gen1 Type C to HDMI™ 1.4 Dual Monitor CLUB3D MST Hub USB 3.1 Gen1 Type C to HDMI™ 1.4 Dual Monitor
(show image)
CSV-1546 MST Hub USB 3.1 Gen1 Type C to HDMI™ 1.4 Dual Monitor 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D SenseVision MST Hub DisplayPort™ 1.2 Tripple Monitor CLUB3D SenseVision MST Hub DisplayPort™ 1.2 Tripple Monitor
(show image)
CSV-5300 SenseVision MST Hub DisplayPort™ 1.2 Tripple Monitor 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)