Gre logo

Gre FAE300 pool part/accessory Sand filter pump

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37773
Info modified on:
11 Jul 2022, 13:43:58
Short summary description Gre FAE300 pool part/accessory Sand filter pump:

Gre FAE300, Sand filter pump, Black, 3.8 cm, 0.4 - 0.8 mm, 7-way valve, 200 W

Long summary description Gre FAE300 pool part/accessory Sand filter pump:

Gre FAE300. Product type: Sand filter pump, Product colour: Black, Hose diameter: 3.8 cm. Valve type: 7-way valve. Pump power: 200 W. Sand tank capacity: 20 kg, Minimum pumping capacity: 4 m³/h. Diameter: 32 cm, Weight: 10.3 kg

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.