CLUB3D logo

CLUB3D USB 3.0 Hub 3-Port with Gigabit Ethernet

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130288
Info modified on:
10 Aug 2024, 09:18:52
Long product name CLUB3D USB 3.0 Hub 3-Port with Gigabit Ethernet:

SenseVision USB 3.0 Hub 3-Port with Gigabit Ethernet

CLUB3D USB 3.0 Hub 3-Port with Gigabit Ethernet:

The SenseVision USB 3.0 Hub 3Ports with Gigabit Ethernet is designed in a
stylish manner and very slim which makes it easy to carry around.
The CSV-1430 allows you simultaneous access to 3 x USB 3.0 ports and the
Ethernet 10/100/1000 Port from just one single USB 3.0 uplink. The Device is
downwards compatible to USB 2.0 standard, but this will have influence on
the performance. The 3 USB ports are all USB Type A and USB 3.0 compliant.
The Ethernet port is compliant to Gigabit Ethernet 10/100/1000 (RJ45) and
full duplex with flow control.

Short summary description CLUB3D USB 3.0 Hub 3-Port with Gigabit Ethernet:

CLUB3D USB 3.0 Hub 3-Port with Gigabit Ethernet, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB Type-A, 10,100,1000 Mbit/s, Black, 5 Gbit/s

Long summary description CLUB3D USB 3.0 Hub 3-Port with Gigabit Ethernet:

CLUB3D USB 3.0 Hub 3-Port with Gigabit Ethernet. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB connector type: USB Type-A. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Data transfer rate: 5 Gbit/s, LED indicators: LAN. Power source type: USB, Output voltage: 3.3 V, Output current: 0.5 A. Width: 91 mm, Depth: 16 mm, Height: 40.5 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.