Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1.7 L Black, Stainless steel
- - 2200 W
- - Boil-dry protection
- - Concealed heating element 360° rotational base
- - Cordless
- - Housing material: Plastic, Stainless steel
More>>>
Short summary description Sinbo SK 7353 electric kettle 1.7 L 2200 W Black, Stainless steel:
This short summary of the Sinbo SK 7353 electric kettle 1.7 L 2200 W Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.
Sinbo SK 7353, 1.7 L, 2200 W, Black, Stainless steel, Plastic, Stainless steel, Cordless
Long summary description Sinbo SK 7353 electric kettle 1.7 L 2200 W Black, Stainless steel:
This is an auto-generated long summary of Sinbo SK 7353 electric kettle 1.7 L 2200 W Black, Stainless steel based on the first three specs of the first five spec groups.
Sinbo SK 7353. Water tank capacity: 1.7 L. Power: 2200 W. Product colour: Black, Stainless steel, Housing material: Plastic, Stainless steel. Cordless