location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2133 SlipCase Messenger case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2133 SlipCase
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AM847AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420037996 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2010
Product end of life date
Bullet Points HP 2133 SlipCase Messenger case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case Black
  • - Dust resistant, Scratch resistant
  • - 90 g
Warranty: 1 year
Long product name HP 2133 SlipCase Messenger case Black :
The long product name of HP 2133 SlipCase Messenger case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 2133 SlipCase, black
More>>>
HP 2133 SlipCase Messenger case Black:
The official description of HP 2133 SlipCase Messenger case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP 2100 Slip Case is a innovative, lightweight case that will provide protection for your Mini-Note PC!

Short summary description HP 2133 SlipCase Messenger case Black:
This short summary of the HP 2133 SlipCase Messenger case Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2133 SlipCase, Messenger case, 90 g

Long summary description HP 2133 SlipCase Messenger case Black:
This is an auto-generated long summary of HP 2133 SlipCase Messenger case Black based on the first three specs of the first five spec groups.

HP 2133 SlipCase. Case type: Messenger case. Weight: 90 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Compatibility
HP Mini 1101 HP Mini 2140
Case type *
Messenger case
Product main colour *
Black
Protection features
Dust resistant, Scratch resistant
Country of origin
China
Weight & dimensions
Width
292 mm
Depth
211 mm
Height
46 mm
Weight
90 g
Other features
Number of products included
1 pc(s)