location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 27X0142 print server Ethernet LAN Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27X0142
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27X0142
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646551755 show
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2019 13:59:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lexmark 27X0142 print server Ethernet LAN Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ethernet LAN
  • - TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP IPv6, TCP, UDP
  • - Green
Long product name Lexmark 27X0142 print server Ethernet LAN Green :
The long product name of Lexmark 27X0142 print server Ethernet LAN Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IEEE 802.3 100BaseFX, 10BaseFL Ethernet, MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS
More>>>
Lexmark 27X0142 print server Ethernet LAN Green:
The official description of Lexmark 27X0142 print server Ethernet LAN Green as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Printing on ultra secure fiber networks.

The MarkNet N8230 is an internal print server that allows direct connection of a Lexmark printer or MFP to a fiber optic network. It is compatible with two Ethernet over multi-mode fiber standards: 100BASE-FX or 1000BASE-SX.

The fiber optic edge

Support the ultimate in communication bandwidth and security: fiber optic networking. The Lexmark MarkNet™ N8230 Fiber Ethernet Print Server supports network communications at the highest level of speed and security by interfacing one of two LC-standard fiber ports with your supported Lexmark device’s internal Ethernet connection at full-duplex megabit (100Base-FX) or gigabit (1000Base-SX) fiber speeds.


Security and data accuracy

Fiber optics have greater electromagnetic immunity, eliminating the chance of radio frequency interference in electrically “noisy” environments such as a factory or warehouse. And since fiber optic systems do not radiate electromagnetic signals like copper transmission lines, even sophisticated electronic methods of intercepting information won’t work.

Easy, integrated card installation

Install the card in your supported Lexmark device without external boxes or adapters. You get fiber connectivity in a single, easily installable internal card, shipped in configurations that support many Lexmark devices (see specifications), including appropriate adapters and documentation.

Network communications security

The print server supports SNMPv3, IPSec and 802.1x authentication data encryption for communication security in all supported printers and MFPs. Advanced functions such as VLAN filtering packet processing provide added speed.
Network Protocol Support

Simultaneous active protocol support allows you to print from different systems without reconfiguring. Like standard Lexmark Ethernet connections, that includes TCP/IP IPv4, TCP/IP IPv6, Novell (IPX/SPX including NetWare Directory Services) and LexLink (DLC/LLC). It even supports on-board verification of IP headers and TCP/UDP checksums for received data.

Embedded Web Page

The embedded web page allows administrators to flash update printer firmware or access printer settings using a web browser to easily monitor printer status and change default settings.

Short summary description Lexmark 27X0142 print server Ethernet LAN Green:
This short summary of the Lexmark 27X0142 print server Ethernet LAN Green data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 27X0142, Green, Ethernet LAN, EAP-TLS, EAP-TTLS, IPSEC, LEAP, MD5, MSCHAPv2, PEAP, SNMP, TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP IPv6, TCP, UDP, HTTPs (SSL/TLS), SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP,..., Novell NetWare 5.x, Novell NetWare 6.x

Long summary description Lexmark 27X0142 print server Ethernet LAN Green:
This is an auto-generated long summary of Lexmark 27X0142 print server Ethernet LAN Green based on the first three specs of the first five spec groups.

Lexmark 27X0142. Product colour: Green. Network connection type: Ethernet LAN, Security algorithms: EAP-TLS, EAP-TTLS, IPSEC, LEAP, MD5, MSCHAPv2, PEAP, SNMP. Supported network protocols: TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP IPv6, TCP, UDP, Management protocols: HTTPs (SSL/TLS), SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP,.... Other operating systems supported: Novell NetWare 5.x, Novell NetWare 6.x. Package dimensions (WxDxH): 40 x 153 x 220 mm, Package weight: 232 g

Features
Product colour
Green
IPP support
Yes
Network
Network connection type *
Ethernet LAN
Security algorithms
EAP-TLS, EAP-TTLS, IPSEC, LEAP, MD5, MSCHAPv2, PEAP, SNMP
Protocols
Supported network protocols *
TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP IPv6, TCP, UDP
Management protocols
HTTPs (SSL/TLS), SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Other operating systems supported
Novell NetWare 5.x, Novell NetWare 6.x
Packaging data
Package dimensions (WxDxH)
40 x 153 x 220 mm
Package weight
232 g
Country Distributor
Nederland 4 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)