location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Satinelle Advanced BRE640/50 epilator 17 tweezers Pearl, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satinelle Advanced
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BRE640/50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BRE640/50
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020055040 show
Category:
Devices used to remove facial and body hair from its roots.
Epilators Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Mar 2024 15:56:23
The date of the most recent change of this product data-sheet in Icecat.
Philips BRE640/50 user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important Information Manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Satinelle Advanced BRE640/50 epilator 17 tweezers Pearl, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Opti-Light
  • - Cordless wet and dry usage
  • - Ergonomic S-shaped handle
  • - Our fastest epilation ever
  • - Extra wide epilator head
  • - Massage cap
  • - Skin stretcher
  • - Facial and delicate area cap
  • - Trimming head and bikini comb
  • - Shaving head and trimming comb
Long product name Philips Satinelle Advanced BRE640/50 epilator 17 tweezers Pearl, White :
The long product name of Philips Satinelle Advanced BRE640/50 epilator 17 tweezers Pearl, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Satinelle Advanced, Wet & Dry epilator, 15V / 5.4W, Li-ion, 40 min, 1.5 h
More>>>
Philips Satinelle Advanced BRE640/50 epilator 17 tweezers Pearl, White:
The official description of Philips Satinelle Advanced BRE640/50 epilator 17 tweezers Pearl, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Effective yet comfortable epilation for smooth skin. 9 accessories including a shaver head and bikini trimmer head for maximum versatility. Micro-ridged ceramic discs are gentle against the skin as they firmly grip even the finest hair.

Easy and effortless usage
- First epilator with S-shaped handle
- Wet & dry use for maximum convenience
- Rechargeable Lithium-Ion battery for 40 minutes cordless use
- Battery indicator light shows when charging & battery level
- Unique built-in light for greater visibility of fine hairs

Thorough results
- Patented epilation system with ceramic discs and wider head
- 2 speed settings to grab thinner and thicker hairs
- Always use at a 90 degree angle for the best performance

Personalized hair removal solutions
- Trimming head and comb to achieve desired hair length
- Shaving head and comb for a close shave
- Facial and Delicate area caps remove hair in sensitive areas
- Efficiency cap removes more hair in a single pass.

Short summary description Philips Satinelle Advanced BRE640/50 epilator 17 tweezers Pearl, White:
This short summary of the Philips Satinelle Advanced BRE640/50 epilator 17 tweezers Pearl, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Satinelle Advanced BRE640/50, Pearl, White, 17 tweezers, Abdomen, Back thigh, Buttocks, Chest, Front thigh, Inner upper arms, Outer thigh, Outer upper..., Cheeks, Upper lip, 17 discs, 15 / 5.4W

Long summary description Philips Satinelle Advanced BRE640/50 epilator 17 tweezers Pearl, White:
This is an auto-generated long summary of Philips Satinelle Advanced BRE640/50 epilator 17 tweezers Pearl, White based on the first three specs of the first five spec groups.

Philips Satinelle Advanced BRE640/50. Product colour: Pearl, White, Number of tweezers: 17 tweezers, Body areas: Abdomen, Back thigh, Buttocks, Chest, Front thigh, Inner upper arms, Outer thigh, Outer upper.... AC input voltage: 15 / 5.4W, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion)

Epilation head of unique ceramic material for better grip
Epilation head of unique ceramic material for better grip

Our epilator head is unique in being made from a textured ceramic surface that gently extract even the finest hairs and those 4x shorter than wax. Now with faster disc rotation than ever before (2200RPM) for our fastest hair removal.

Shaving head and trimming comb for a close shave
Shaving head and trimming comb for a close shave

The shaving head provides a close shave and more gentleness in different body areas. It comes with a trimming comb to style your bikini area.

Cordless wet and dry for use in bath or shower
Cordless wet and dry for use in bath or shower

Designed with an anti-slip grip, ideal for use with water. Enables a more comfortable, gentle experience in your shower or bath. You can use it cordless for best convenience.

Extra wide epilator head
Extra wide epilator head

Extra wide epilator head covers more skin with every stroke for faster hair removal.

Opti-light helps you target and remove even trickiest hairs
Opti-light helps you target and remove even trickiest hairs

Opti-light helps you target and remove even trickiest hairs

Includes massage cap
Includes massage cap

Massage cap eases the epilation sensation.

Includes skin stretcher
Includes skin stretcher

Skin stretcher cap tightens skin during epilation.

Features
Number of tweezers *
17 tweezers
Shaver *
Yes
Trimmer *
Yes
Product colour *
Pearl, White
Wet & Dry *
Yes
Cooling
No
Floating head *
No
Backlight
Yes
Number of speeds
2
Massage function
Yes
Body areas
Abdomen, Back thigh, Buttocks, Chest, Front thigh, Inner upper arms, Outer thigh, Outer upper arms, Waist
Face areas
Cheeks, Upper lip
Bikini trimmer head
Yes
Ceramic epilation system
Yes
Number of catching points
32
Number of discs
17 discs
Battery charge indicator
Yes
Features
Cordless
Yes
Power
AC input voltage
15 / 5.4W
Battery type
Built-in
Battery technology
Lithium-Ion (Li-Ion)
Charging time
1.5 h
Battery voltage
15 V
Fast charging
Yes
Rechargeable
Yes
Operating time
40 min
Power
5.4 W
Battery level indicator
Yes
Packaging content
Cleaning brush
Yes
Face cleaning brush
Yes
Technical details
Protective pouch
Yes