location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 23-q129 AMD A8 A8-7410 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD Windows 10 Home Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
23
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
23-q129
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N0A51AA
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion 23-q129 AMD A8 A8-7410 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD Windows 10 Home Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black, White 90 W
  • - AMD A8 A8-7410 2.2 GHz
  • - Touchscreen 58.4 cm (23") Full HD 1920 x 1080
  • - 8 GB DDR3-SDRAM 1600 MHz 1 x 8 GB
  • - 2 TB HDD DVD Super Multi Card reader integrated
  • - AMD Radeon R5
  • - Ethernet LAN Bluetooth 4.0
  • - Windows 10 Home 64-bit
Long product name HP Pavilion 23-q129 AMD A8 A8-7410 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD Windows 10 Home Black, White :
The long product name of HP Pavilion 23-q129 AMD A8 A8-7410 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD Windows 10 Home Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD A8-7410 (2.2GHz, 4 Cores), 23" LED Full HD (1920 x 1080) Touch, 8GB DDR3-SDRAM 1600MHz (1 x 8), 2000GB SATA HDD 7200, DVD Super Multi, AMD Radeon R5, WLAN 802.11b/g/n/a/ac, Bluetooth 4.0, Windows 10 Home 64-bit
More>>>
HP Pavilion 23-q129 AMD A8 A8-7410 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD Windows 10 Home Black, White:
The official description of HP Pavilion 23-q129 AMD A8 A8-7410 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD Windows 10 Home Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

It’s about time to think of the desktop as the slim, sleek device it can be. This leading All-in-One’s distinctive look brings fashionable design to the center of your home, and its trusted HP performance makes the experience just as unforgettable.
Power and performance for a premium entertainment, gaming and multitasking experience.
- Windows 10 Home

The wow factor
With a sleek metal stand and soft pearl-coat finish, this All-in-One is beautifully engineered to be the perfect addition to your décor.

Powered to do more
The latest processor technology and plenty of RAM provide an exciting level of power for creating photo projects, streaming your latest shows, and managing your home.

Edge-to-edge entertainment
HD or Full HD resolution with an edge-to-edge glass IPS display brings your movies to life.

Featuring

Reliable processing power
- With industry-leading processors, get the reliable performance you expect and quality you can count on.

Windows 10 Home
- Windows 10 Home is here. Do great things.

Touchscreen
- Intuitive controls with a responsive, crystal-clear touch screen.

Fully adjustable stand
- Adjust your PC to the perfect position with the multi-angle stand.

Store more
- Up to 3 TB of additional storage for more music, videos, and photos.

Up to 16 GB memory
- The HP Pavilion All-in-One with up to 16 GB memory keeps up with you.

Amazing graphics
- Enjoy movies, gaming and more with Intel® Graphics.

AMD Advanced Graphics
- Bring images and game play to life with vibrant on-screen action.

B&O PLAY with Dual Speakers
- With dual speakers, immerse yourself in a truly authentic audio experience.

Dual displays. Perfect for productivity.
Add a second display for a more immersive computing experience.

Packed with ports
Connect easily.

Re-writable DVD drive
Watch DVD movies.4 Or write your own media.

Short summary description HP Pavilion 23-q129 AMD A8 A8-7410 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD Windows 10 Home Black, White:
This short summary of the HP Pavilion 23-q129 AMD A8 A8-7410 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD Windows 10 Home Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 23-q129, 58.4 cm (23"), Full HD, AMD A8, 8 GB, 2 TB, Windows 10 Home

Long summary description HP Pavilion 23-q129 AMD A8 A8-7410 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD Windows 10 Home Black, White:
This is an auto-generated long summary of HP Pavilion 23-q129 AMD A8 A8-7410 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD Windows 10 Home Black, White based on the first three specs of the first five spec groups.

HP Pavilion 23-q129. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: AMD A8, Processor frequency: 2.2 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, White

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
AMD
Processor family *
AMD A8
Processor model *
A8-7410
Processor cores
4
Processor boost frequency
2.5 GHz
Processor frequency *
2.2 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
2 TB
Storage media *
HDD
Number of storage drives installed
1
Total HDDs capacity
2 TB
Number of HDDs installed
1
HDD capacity
2 TB
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
AMD Radeon R5
On-board graphics card model *
AMD Radeon R5
Audio
Built-in speaker(s) *
Yes
RMS rated power
2 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n), 802.11a, Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Microphone in
No
Combo headphone/mic port
Yes
DC-in jack
Yes
Design
Product colour *
Black, White
Country of origin
China
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Power
AC adapter power
90 W
AC adapter output voltage
19.5 V
Weight & dimensions
Width (with stand)
569 mm
Depth (with stand)
193 mm
Height (with stand)
450 mm
Weight (with stand)
8.05 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Autonomy mode
No
Detachable display
No