location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24ea computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24ea
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X6W26AA#ABB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780197172 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 204042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:18:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 24ea computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Silver, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 7 ms 250 cd/m² 1000:1
  • - 26 W
Warranty: 1 year HP Commercial Guarantee
Long product name HP 24ea computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Silver, White :
The long product name of HP 24ea computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Silver, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24ea IPS Display
More>>>
HP 24ea computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Silver, White:
The official description of HP 24ea computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Silver, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our thinnest LCD display yet packs full-featured performance into an ultra-sleek design that leaves the premium price tag behind. Affordable, beautiful, and with crisp, vibrant quality, this display looks like a great addition to any desktop.

Our thinnest LCD display yet
- Pushing the limits of thin in an eye-catching design. With our innovative use of high-strength, lightweight metal, we've created our thinnest LCD display yet.

Stunning color from edge to edge
- With ultra-wide viewing angles, vivid 1920 x 1080* resolution, and Technicolor Color certified accuracy, this edge-to-edge display delivers expansive entertainment in true-to-life color.

Fully integrated sound
- Powerful built in audio makes this display the total package. Get great sound without cluttering your desk with the messy cords of external speakers.

Short summary description HP 24ea computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Silver, White:
This short summary of the HP 24ea computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

HP 24ea, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Silver, White

Long summary description HP 24ea computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Silver, White:
This is an auto-generated long summary of HP 24ea computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Silver, White based on the first three specs of the first five spec groups.

HP 24ea. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Silver, White

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
7 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.2745 x 0.2745 mm
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Silver, White
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
No
Cable lock slot *
Yes
Ergonomics
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Plug and Play
Yes
Power
Power consumption (typical) *
26 W
Power consumption (standby) *
0.3 W
Power consumption (max)
30 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
28 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
539.8 mm
Depth (with stand)
183.5 mm
Height (with stand)
408.8 mm
Weight (with stand)
3.07 kg
Width (without stand)
539.8 mm
Depth (without stand)
35.7 mm
Height (without stand)
323 mm
Weight (without stand)
2.69 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
Country of origin
China
Display
LED
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A
Thin Client
Thin client installed
No
Country Distributor
España 1 distributor(s)