location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SyncMaster 740N computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SyncMaster 740N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS17HAATS
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 410514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SyncMaster 740N computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 8 ms 300 cd/m² 600:1
  • - 34 W
Warranty: 3 years
Long product name Samsung SyncMaster 740N computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver :
The long product name of Samsung SyncMaster 740N computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SyncMaster 740N
More>>>
Samsung SyncMaster 740N computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:
The official description of Samsung SyncMaster 740N computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Color Adaptive Saturation Correction
The ASE(Adaptive Saturation Enhancement) Chip analyzes the colors for the input signal to determine and preserve optimal saturation.

MagicColor 2:Full Color Enhancement
Whole color enhancement including skin tone color.
Displays not only vivid natural color but also more realistic natural skin color with clearness.

MagicSpeed (Response Time 8ms)
Fast image processing enables vivid and precise quality on digital movies. Fast response time produces exceptionally clear digital images without any ghosting.

Perfect for Movies
On the left is the blurry image without RTA, and on the right is the RTA applied image. No dragging and blurring is allowed with RTA. Excitement maximized.

Ghosting in Games
You may trave felt dizzy because of ghosting and blurring of image whlle playing games. RTA removies ghosting on your game screen. RTA brings more to tou games.

Midi-level Response Time
Response time is the eftect of the reaction speed when black and white is moving with in the image. But in games and moving images, there are more mid-level colors. That's why response ime within Gray is Gray is so important in multimedia enmronments. Using RTA technology, all color flelds are able to eliminate trails in the image and produce a dear picture quallty.

Short summary description Samsung SyncMaster 740N computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:
This short summary of the Samsung SyncMaster 740N computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SyncMaster 740N, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 8 ms, Silver

Long summary description Samsung SyncMaster 740N computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:
This is an auto-generated long summary of Samsung SyncMaster 740N computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver based on the first three specs of the first five spec groups.

Samsung SyncMaster 740N. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
8 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.264
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 75 Hz
Sync-on-green (SOG)
Yes
Separate H/V sync
Yes
Composite sync
Yes
Design
Product colour *
Silver
Certification
TCO'99
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ergonomics
Panel mounting interface
75 x 75 mm
Plug and Play
Yes
Power
Power consumption (typical) *
34 W
Power consumption (standby) *
1 W
Packaging content
Cables included
VGA
Weight & dimensions
Width (with stand)
366 mm
Depth (with stand)
200 mm
Height (with stand)
379 mm
Width (without stand)
366 mm
Depth (without stand)
60 mm
Height (without stand)
301 mm
Weight (without stand)
3.4 kg
Packaging data
Package weight
4.6 kg
Other features
Display
LCD
Package dimensions (WxDxH)
443 x 132 x 435 mm
Special features
MagicBright2 MagicTune MagicColor
Brand Image Product code Product Stock Price from
Samsung SyncMaster 711MP computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver Samsung SyncMaster 711MP computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver
(show image)
LS17MCASS SyncMaster 711MP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)