Ariete logo

Ariete 825 White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39082
Info modified on:
24 Nov 2023, 12:59:48
Long product name Ariete 825 White:

50W, 3 speed, 3 blades, White

Ariete 825 White:

Stand fan with three blades helix, adjustable in height and with a 40 cm (15,7 in) diameter, is perfect to cool large rooms thanks to the adjustable ventilation power and orientation. The speed is adjustable on 3 different levels, and the head can oscillate from left to right and tilt from top to bottom.

Short summary description Ariete 825 White:

Ariete 825, White, Floor, 40 cm, 1.5 m, 50 W

Long summary description Ariete 825 White:

Ariete 825. Product colour: White, Placement: Floor, Fan diameter: 40 cm. Power consumption (typical): 50 W

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.