Gre logo

Gre 90365 water treatment chemical

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37742
Info modified on:
14 Mar 2024, 18:35:52
Short summary description Gre 90365 water treatment chemical:

Gre 90365, Salt, Powder, 25 kg

Long summary description Gre 90365 water treatment chemical:

Gre 90365. Product type: Salt, Product form: Powder, Volume: 25 kg. Weight: 25 kg. Package width: 500 mm, Package depth: 350 mm, Package height: 100 mm. Products per pallet: 40 pc(s), Minimum order quantity: 1 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.