Gre Y12, Vacuum filter bag, White, 20 g, Blister, 170 mm, 95 mm
Gre Y12. Product type: Vacuum filter bag, Product colour: White. Weight: 20 g. Package type: Blister, Package width: 170 mm, Package depth: 95 mm. Products per pallet: 2000 pc(s), Minimum order quantity: 6 pc(s)