location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gre 40050 pool part/accessory Thermometer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gre Check ‘Gre’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40050 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8427370400506
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gre: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 13:16:50
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Gre 40050 pool part/accessory Thermometer:
This short summary of the Gre 40050 pool part/accessory Thermometer data-sheet is auto-generated and uses the product title and the first six key specs.

Gre 40050, Thermometer, Black, Blue, White, 356 g, Blister, 125 mm, 365 mm

Long summary description Gre 40050 pool part/accessory Thermometer:
This is an auto-generated long summary of Gre 40050 pool part/accessory Thermometer based on the first three specs of the first five spec groups.

Gre 40050. Product type: Thermometer, Product colour: Black, Blue, White. Weight: 356 g. Package type: Blister, Package width: 125 mm, Package depth: 365 mm. Minimum order quantity: 1 pc(s), Products per pallet: 144 pc(s)

Brand Image Product code Product Stock Price from
Gre

Gre TTUFO pool part/accessory Thermometer
(show image)
TTUFO TTUFO
Gre

Gre 40054 (CN) pool part/accessory Thermometer
(show image)
40054 (CN) 40054 (CN)
Gre

Gre 40055 pool part/accessory Thermometer
(show image)
40055 40055
JILONG

JILONG JL290492N pool part/accessory Thermometer
(show image)
JL290492N JL290492N 0.00
(excl. VAT)
0 (incl. VAT)