Gre logo

Gre 90165 pond/pool vacuum accessory Vacuum hose reel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29983
Info modified on:
13 May 2020, 15:41:24
Short summary description Gre 90165 pond/pool vacuum accessory Vacuum hose reel:

Gre 90165, Vacuum hose reel, PVC, Grey, 15 m, 2.86 kg, Box

Long summary description Gre 90165 pond/pool vacuum accessory Vacuum hose reel:

Gre 90165. Product type: Vacuum hose reel, Material: PVC, Product colour: Grey. Weight: 2.86 kg. Package type: Box, Package width: 530 mm, Package depth: 180 mm. Products per pallet: 24 pc(s), Minimum order quantity: 1 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.