Gre 90128, Handheld pool brush, Grey, 3.16 kg, 60 mm, 145 mm, 65 mm
Gre 90128. Product type: Handheld pool brush, Product colour: Grey. Weight: 3.16 kg. Package width: 60 mm, Package depth: 145 mm, Package height: 65 mm. Minimum order quantity: 6 pc(s), Products per pallet: 2304 pc(s)