Gre logo

Gre 7095060024

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34870
Info modified on:
18 Jun 2021, 17:07:04
Short summary description Gre 7095060024:

Gre 7095060024, Hook/shelf retail display stand, Blue, Grey, Steel, 1 shelves, 16 kg, 48 pc(s)

Long summary description Gre 7095060024:

Gre 7095060024. Product type: Hook/shelf retail display stand, Product colour: Blue, Grey, Material: Steel. Weight: 16 kg. Products per pallet: 48 pc(s), Minimum order quantity: 1 pc(s). Package width: 600 mm, Package depth: 300 mm, Package height: 1900 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.