Gre logo

Gre AR1020W garden/pool shower Freestanding

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39856
Info modified on:
02 Jun 2018, 07:40:28
Short summary description Gre AR1020W garden/pool shower Freestanding:

Gre AR1020W, Freestanding, Wood, PVC, 20 L, Solar, 7.7 kg

Long summary description Gre AR1020W garden/pool shower Freestanding:

Gre AR1020W. Installation type: Freestanding, Product colour: Wood, Material: PVC. Weight: 7.7 kg. Package width: 180 mm, Package depth: 190 mm, Package height: 2270 mm. Quantity per pack: 1 pc(s). Products per pallet: 30 pc(s), Minimum order quantity: 1 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.