location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 1284B Parallel Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1284B Parallel Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J7972G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780107137 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 256772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:00:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 27 Apr 2017
Product end of life date
Warranty: 1 year
Long product name HP 1284B Parallel Card :
The long product name of HP 1284B Parallel Card. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IEEE 1284B, 0.2kg
More>>>
HP 1284B Parallel Card:
The official description of HP 1284B Parallel Card as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Compatible with select HP peripherals that have an EIO slot;
- Rely on compliance with the IEEE 1284B parallel port specifications;
- You can trust in reliable parallel port connectivity;
- Use legacy operating systems, legacy mainframes and older IT infrastructures.;
- Easy to install—modular internal card slides into the EIO slot of a peripheral;
- Easy to use—a modular internal card that fits into an open EIO slot on a compatible HP peripheral;
- Relax, knowing your investment is protected with HP reliability and a one-year limited warranty;
- Keep your current parallel port functionality with legacy IT systems;
- Relax, knowing your investment is protected with HP reliability and a one-year limited warranty.

Short summary description HP 1284B Parallel Card:
This short summary of the HP 1284B Parallel Card data-sheet is auto-generated and uses the product title and the first six key specs.

HP 1284B Parallel Card, Parallel, 89 mm, 136 mm, 31 mm, 200 g, Wired

Long summary description HP 1284B Parallel Card:
This is an auto-generated long summary of HP 1284B Parallel Card based on the first three specs of the first five spec groups.

HP 1284B Parallel Card. Output interface: Parallel. Width: 89 mm, Depth: 136 mm, Height: 31 mm. Connectivity technology: Wired, Compatibility: HP LaserJet P4014, P4015, P4510, M3027, M3035, M4345, M5035, M9040/M9050, Color LaserJet 3000,...

Ports & interfaces
Output interface *
Parallel
Parallel ports quantity
1
Design
Internal *
Yes
Weight & dimensions
Width
89 mm
Depth
136 mm
Weight & dimensions
Height
31 mm
Weight
200 g
Other features
Connectivity technology
Wired
Compatibility
HP LaserJet P4014, P4015, P4510, M3027, M3035, M4345, M5035, M9040/M9050, Color LaserJet 3000, 3600, CP3505, CP3520, CM8000, CM3530, CM6030/CM6040
Country Distributor
Polska 2 distributor(s)