location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Pen and crossword Singlepack Black 16XL DURABrite Ultra Ink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pen and crossword
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Black 16XL DURABrite Ultra Ink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T16314012 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946624983 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 335929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:08:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Pen and crossword Singlepack Black 16XL DURABrite Ultra Ink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - High (XL) Yield
  • - Black ink page yield: 500 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Pen and crossword Singlepack Black 16XL DURABrite Ultra Ink :
The long product name of Epson Pen and crossword Singlepack Black 16XL DURABrite Ultra Ink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Singlepack Black 16XL DURABrite Ultra Ink
More>>>
Epson Pen and crossword Singlepack Black 16XL DURABrite Ultra Ink:
The official description of Epson Pen and crossword Singlepack Black 16XL DURABrite Ultra Ink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Save up to 30% ink1with Epson’s individual ink cartridges
With Epson’s individual inks, you only replace the colour used, saving you up to 30% ink1 compared to competitors’ tri-colour cartridges.

Reduce your printing costs with XL inks
Epson offers a choice of standard or extra large (XL) ink cartridges across its latest ink ranges. XL inks are ideal if you print high volumes and can reduce your printing costs by up to 25%2

Epson inks are optimised for Epson printers
Epson inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again.

Short summary description Epson Pen and crossword Singlepack Black 16XL DURABrite Ultra Ink:
This short summary of the Epson Pen and crossword Singlepack Black 16XL DURABrite Ultra Ink data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Pen and crossword Singlepack Black 16XL DURABrite Ultra Ink, High (XL) Yield, Black, Pigment-based ink, 12.9 ml, 1 pc(s), 500 pages

Long summary description Epson Pen and crossword Singlepack Black 16XL DURABrite Ultra Ink:
This is an auto-generated long summary of Epson Pen and crossword Singlepack Black 16XL DURABrite Ultra Ink based on the first three specs of the first five spec groups.

Epson Pen and crossword Singlepack Black 16XL DURABrite Ultra Ink. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 12.9 ml, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 500 pages

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
- WorkForce WF-2760DWF - WorkForce WF-2750DWF - WorkForce WF-2660DWF - WorkForce WF-2650DWF - WorkForce WF-2630WF - WorkForce WF-2540WF - WorkForce WF-2530WF - WorkForce WF-2520NF - WorkForce WF-2510WF - WorkForce WF-2010W
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
12.9 ml
Black ink page yield *
500 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
Epson
OEM code
C13T16314012
Country of origin
United Kingdom
Weight & dimensions
Package width
102 mm
Package depth
26 mm
Weight & dimensions
Package height
145 mm
Package weight
48 g
Package type
Blister
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946627465
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
60 cm
Products per pallet
3400 pc(s)
Master (outer) case width
102 mm
Master (outer) case length
260 mm
Master (outer) case height
146 mm
Products per master (outer) case
10 pc(s)
Harmonized System (HS) code
84439990
Products per pallet (UK)
3400 pc(s)
Products per pallet layer
340 pc(s)
Products per pallet layer (UK)
340 pc(s)
Minimum order quantity
10 pc(s)
Brand Image Product code Product Stock Price from
Epson Pen and crossword Singlepack Cyan 16 DURABrite Ultra Ink Epson Pen and crossword Singlepack Cyan 16 DURABrite Ultra Ink
(show image)
C13T16224012 Singlepack Cyan 16 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Deutschland 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
España 2 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)
Disclaimer Epson Pen and crossword Singlepack Black 16XL DURABrite Ultra Ink:
Disclaimer

(1) . Compared to competitors’ (HP and Canon) equivalent printer models ≤199.99€/£ using tri-colour cartridges (based on GFK data, July 2015). Testing carried out by BLI, July 2015. Weighting for Document (87%)and Photo (13%) printing based on TNS 'Printing Usage & Attitudes Study', June 2013. For more information, please visit www.epson.eu/individualinks
2. Comparison based on the average cost per page for standard vs. XL inks: Claria Home Ink (18/18XL and 29/29XL), Claria Premium Ink (26/26XL and 33/33XL), Claria Photo HD Ink (24/24XL) and DURABrite Ultra Ink (16/16XL and 27/27XL).