location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Multipack 4-colours T0715 DURABrite Ultra Ink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multipack 4-colours T0715 DURABrite Ultra Ink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T07154012 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946624563 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 327474
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2023 10:01:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Multipack 4-colours T0715 DURABrite Ultra Ink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Standard Yield
  • - Black ink cartridges quantity: 1 Colour ink cartridges quantity: 3
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Multipack 4-colours T0715 DURABrite Ultra Ink :
The long product name of Epson Multipack 4-colours T0715 DURABrite Ultra Ink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multipack 4-colours T0715 DURABrite Ultra Ink
More>>>
Epson Multipack 4-colours T0715 DURABrite Ultra Ink:
The official description of Epson Multipack 4-colours T0715 DURABrite Ultra Ink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Save money with individual inks
Epson’s individual inks give you further savings as you only need to replace the colour used.

Epson inks are optimised for Epson printers
Epson inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again.

Short summary description Epson Multipack 4-colours T0715 DURABrite Ultra Ink:
This short summary of the Epson Multipack 4-colours T0715 DURABrite Ultra Ink data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Multipack 4-colours T0715 DURABrite Ultra Ink, Standard Yield, Black, Cyan, Magenta, Yellow, 7.4 ml, 5.5 ml, 1 pc(s), Multi pack

Long summary description Epson Multipack 4-colours T0715 DURABrite Ultra Ink:
This is an auto-generated long summary of Epson Multipack 4-colours T0715 DURABrite Ultra Ink based on the first three specs of the first five spec groups.

Epson Multipack 4-colours T0715 DURABrite Ultra Ink. Cartridge capacity: Standard Yield, Black ink volume: 7.4 ml, Supply type: Multi pack, Colour ink volume: 5.5 ml, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
- Epson Stylus SX610FW - Epson Stylus SX600FW - Epson Stylus SX515W - Epson Stylus SX510W - Epson Stylus SX415 - Epson Stylus SX410 - Epson Stylus SX405WiFi - Epson Stylus SX405/SX400 - Epson Stylus SX400 - Epson Stylus SX218 - Epson Stylus SX215 - Epson Stylus SX210 - Epson Stylus SX205 - Epson Stylus SX200 - Epson Stylus SX115 - Epson Stylus SX110 - Epson Stylus SX105 - Epson Stylus SX100 - Epson Stylus S21 - Epson Stylus S20 - Epson Stylus Office BX610FW - Epson Stylus Office BX600FW - Epson Stylus Office BX310FN - Epson Stylus Office BX300F - Epson Stylus Office B40W - Epson Stylus DX9400F Wifi-Edition - Epson Stylus DX9400F - Epson Stylus DX8450 - Epson Stylus DX8400 - Epson Stylus DX7450 - Epson Stylus DX7400 - Epson Stylus DX7000F - Epson Stylus DX6050 - Epson Stylus DX6000 - Epson Stylus DX5000 - Epson Stylus DX4450 - Epson Stylus DX4400 - Epson Stylus DX4050 - Epson Stylus DX4000 - Epson Stylus D92 - Epson Stylus D78 - Epson Stylus D120 Network Edition - Epson Stylus D120
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
3
Black ink volume
7.4 ml
Colour ink volume
5.5 ml
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
Epson
Features
Supply type *
Multi pack
OEM code
C13T07154012
Country of origin
United Kingdom
Certification
CE
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Package width
170 mm
Package depth
46 mm
Package height
155 mm
Package weight
146 g
Package type
Blister
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946627861
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
15 cm
Products per pallet
864 pc(s)
Master (outer) case width
170 mm
Master (outer) case length
370 mm
Master (outer) case height
150 mm
Products per master (outer) case
8 pc(s)
Harmonized System (HS) code
84439990
Products per pallet (UK)
864 pc(s)
Products per pallet layer
96 pc(s)
Products per pallet layer (UK)
96 pc(s)
Minimum order quantity
8 pc(s)
Brand Image Product code Product Stock Price from
Epson Singlepack Yellow T0714 DURABrite Ultra Ink Epson Singlepack Yellow T0714 DURABrite Ultra Ink
(show image)
C13T07144012 Singlepack Yellow T0714 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Cheetah Singlepack Black T0711 DURABrite Ultra Ink Epson Cheetah Singlepack Black T0711 DURABrite Ultra Ink
(show image)
C13T07114012 Singlepack Black T0711 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 10 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
España 2 distributor(s)