location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite EnviroSense2 (E2) Environmental Sensor Module with Temperature and Digital Inputs

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EnviroSense2 (E2) Environmental Sensor Module with Temperature and Digital Inputs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E2MTDI
Category:
Devices used to measure internal and external temperature and humidity.
Temperature & Humidity Sensors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:10:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite EnviroSense2 (E2) Environmental Sensor Module with Temperature and Digital Inputs
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in
  • - Wired
  • - Indoor
  • - Standard interfaces: USB
Warranty: 2-year limited warranty
Long product name Tripp Lite EnviroSense2 (E2) Environmental Sensor Module with Temperature and Digital Inputs :
The long product name of Tripp Lite EnviroSense2 (E2) Environmental Sensor Module with Temperature and Digital Inputs. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EnviroSense2 (E2) Environmental Sensor Module with Temperature and Digital Inputs
More>>>
Tripp Lite EnviroSense2 (E2) Environmental Sensor Module with Temperature and Digital Inputs:
The official description of Tripp Lite EnviroSense2 (E2) Environmental Sensor Module with Temperature and Digital Inputs as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The E2MTDI E2 Environmental Sensor Module works with Tripp Lite LX Platform devices, including WEBCARDLX, WEBCARDLXS, PDU3XE-Series PDUs and PDU3E-Series PDUs. By connecting the included USB cable to an LX Platform device, the E2MTDI allows you to remotely monitor ambient temperature conditions in network environments. It also monitors, via dry contact interface, contact closure status of two compatible products, such as smoke detectors, fire alarms and security systems. If temperature values exceed a certain limit or monitored contacts change state, it is recorded in the event log of the LX Platform device’s PowerAlert® Device Manager interface. The E2MTDI mounts magnetically to most racks and cabinets. Up to three E2 modules can be daisy-chained together. A built-in retention harness secures cable connections to reduce clutter.

Compatible with Tripp Lite LX Platform Devices
● Compatible devices include WEBCARDLX, WEBCARDLXS, PDU3XE-Series PDUs and PDU3E-Series PDUs
● Measures and monitors ambient temperature
● Monitors contact closure status of alarm, security and telecom products
● Only dry contact open/closed connection allowed

Easy to Install and Operate
● Attaches magnetically to most racks and cabinets
● Up to 3 E2 modules can be daisy-chained together
● Built-in cable harness reduces clutter
● USB cable included
● Compatible with Tripp Lite’s free downloadable PowerAlert software

● Compatible with Tripp Lite LX Platform devices
● Easy magnetic mounting to most racks and cabinets
● Up to 3 E2 modules can be daisy-chained together
● Built-in cable harness reduces clutter
● USB cable included

Package Includes

● E2MTDI EnviroSense2 Environmental Sensor Module
● USB cable (A/Micro-B), 0.91 m (3-ft.)
● Owner’s manual

Short summary description Tripp Lite EnviroSense2 (E2) Environmental Sensor Module with Temperature and Digital Inputs:
This short summary of the Tripp Lite EnviroSense2 (E2) Environmental Sensor Module with Temperature and Digital Inputs data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite EnviroSense2 (E2) Environmental Sensor Module with Temperature and Digital Inputs

Long summary description Tripp Lite EnviroSense2 (E2) Environmental Sensor Module with Temperature and Digital Inputs:
This is an auto-generated long summary of Tripp Lite EnviroSense2 (E2) Environmental Sensor Module with Temperature and Digital Inputs based on the first three specs of the first five spec groups.

Tripp Lite EnviroSense2 (E2) Environmental Sensor Module with Temperature and Digital Inputs

Technical details
Purpose *
Indoor
Type *
Built-in
Connectivity technology
Wired
Technical details
Standard interfaces
USB
Sustainability certificates
RoHS
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)