location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gre AR510 pool part/accessory Repair kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gre Check ‘Gre’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR510 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8412081215785
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gre: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22410
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 07:42:15
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Gre AR510 pool part/accessory Repair kit:
This short summary of the Gre AR510 pool part/accessory Repair kit data-sheet is auto-generated and uses the product title and the first six key specs.

Gre AR510, Repair kit, Blue, Stainless steel, Polytetrafluoroethylene (PTFE), 3.2 cm, 3.8 cm, 116 g

Long summary description Gre AR510 pool part/accessory Repair kit:
This is an auto-generated long summary of Gre AR510 pool part/accessory Repair kit based on the first three specs of the first five spec groups.

Gre AR510. Product type: Repair kit, Product colour: Blue, Stainless steel, Material: Polytetrafluoroethylene (PTFE). Weight: 116 g. Package type: Blister, Package width: 135 mm, Package depth: 30 mm. Minimum order quantity: 1 pc(s), Products per pallet: 1152 pc(s)

Brand Image Product code Product Stock Price from
Gre

Gre AR506 pool part/accessory Pressure gauge
(show image)
AR506 AR506
Gre

Gre AR2100 pool part/accessory Pool hose
(show image)
AR2100 AR2100
Gre

Gre 25470G0101 pool part/accessory Hose adapter
(show image)
25470G0101 25470G0101
Gre

Gre 40091 pool part/accessory Hose adapter
(show image)
40091 40091
Gre

Gre AR511 pool part/accessory Hose adapter
(show image)
AR511 AR511
Gre

Gre AR509 pool part/accessory Hose adapter
(show image)
AR509 AR509