location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gre MPROV500 pool part/accessory Ground cloth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gre Check ‘Gre’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MPROV500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MPROV500 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8412081231075
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gre: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 13:17:54
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Gre MPROV500 pool part/accessory Ground cloth:
This short summary of the Gre MPROV500 pool part/accessory Ground cloth data-sheet is auto-generated and uses the product title and the first six key specs.

Gre MPROV500, Ground cloth, White, Polyester, Oval, 5 m, 3 m

Long summary description Gre MPROV500 pool part/accessory Ground cloth:
This is an auto-generated long summary of Gre MPROV500 pool part/accessory Ground cloth based on the first three specs of the first five spec groups.

Gre MPROV500. Product type: Ground cloth, Product colour: White, Material: Polyester. Width: 5250 mm, Depth: 3250 mm, Fabric weight: 110 g/m². Package type: Bag, Package width: 600 mm, Package depth: 450 mm. Minimum order quantity: 1 pc(s), Products per pallet: 20 pc(s)

Brand Image Product code Product Stock Price from
Bestway 14352 pool part/accessory Floor protector Bestway 14352 pool part/accessory Floor protector
(show image)
14352 14352
Gre

Gre SP3014F pool part/accessory Pool liner
(show image)
SP3014F SP3014F
Gre

Gre 7025038012 Ground cloth
(show image)
MPR550 7025038012
Gre

Gre MPROV610 pool part/accessory Ground cloth
(show image)
MPROV610 MPROV610