Gre logo

Gre KITWPR352E above ground pool Framed pool Round 7690 L Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42432
Info modified on:
11 Jul 2022, 13:43:57
Short summary description Gre KITWPR352E above ground pool Framed pool Round 7690 L Blue, White:

Gre KITWPR352E, 7690 L, Framed pool, Ladder, Blue, White, 46.9 kg

Long summary description Gre KITWPR352E above ground pool Framed pool Round 7690 L Blue, White:

Gre KITWPR352E. Pool type: Framed pool, Shape: Round, Capacity: 7690 L. Filtration capacity: 2000 l/h, Water filter type: Cartridge filter. Height: 900 mm, Diameter: 3.5 m, Weight: 46.9 kg. Package width: 390 mm, Package depth: 390 mm, Package height: 1110 mm. Products per pallet: 8 pc(s), Minimum order quantity: 1 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.