location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Summer Fun 503010808 in-ground pool 21000 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Summer Fun Check ‘Summer Fun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
503010808
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
503010808 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4047778026920
Category: In-Ground Pools Check ‘Summer Fun’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Summer Fun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32606
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 17:06:57
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Summer Fun 503010808 in-ground pool 21000 L:
This short summary of the Summer Fun 503010808 in-ground pool 21000 L data-sheet is auto-generated and uses the product title and the first six key specs.

Summer Fun 503010808, 21000 L, Figure 8 shape, Steel, 6000 l/h, 1500 mm, 0.5 mm

Long summary description Summer Fun 503010808 in-ground pool 21000 L:
This is an auto-generated long summary of Summer Fun 503010808 in-ground pool 21000 L based on the first three specs of the first five spec groups.

Summer Fun 503010808. Capacity: 21000 L, Shape: Figure 8 shape, Material: Steel. Depth: 1500 mm, Wall thickness: 0.5 mm, Weight: 299 kg. Package width: 860 mm, Package depth: 1705 mm, Package height: 770 mm. Ladder material: Stainless steel, Pool liner colour: Blue, Water filter type: Sand filter. Minimum order quantity: 1 pc(s), Products per pallet: 1 pc(s)

Brand Image Product code Product Stock Price from
Summer Fun

Summer Fun SET STY 6305 in-ground pool 25000 L
(show image)
SET STY 6305 SET STY 6305