More>>>
Short summary description Summer Fun 503010310 in-ground pool 24000 L:
This short summary of the Summer Fun 503010310 in-ground pool 24000 L data-sheet is auto-generated and uses the product title and the first six key specs.
Summer Fun 503010310, 24000 L, Oval, Steel, 6000 l/h, 1500 mm, 0.8 mm
Long summary description Summer Fun 503010310 in-ground pool 24000 L:
This is an auto-generated long summary of Summer Fun 503010310 in-ground pool 24000 L based on the first three specs of the first five spec groups.
Summer Fun 503010310. Capacity: 24000 L, Shape: Oval, Material: Steel. Depth: 1500 mm, Wall thickness: 0.8 mm, Weight: 192.5 kg. Package width: 800 mm, Package depth: 2070 mm, Package height: 1200 mm. Ladder material: Stainless steel, Pool liner colour: Blue, Water filter type: Sand filter. Minimum order quantity: 1 pc(s), Products per pallet: 1 pc(s)