Gre logo

Gre KITPROV618B above ground pool Framed pool Oval 23281 L Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24899
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Gre KITPROV618B above ground pool Framed pool Oval 23281 L Blue, White:

Gre KITPROV618B, 23281 L, Framed pool, Ladder, Blue, White, 266 kg

Long summary description Gre KITPROV618B above ground pool Framed pool Oval 23281 L Blue, White:

Gre KITPROV618B. Pool type: Framed pool, Shape: Oval, Capacity: 23281 L. Filtration capacity: 5000 l/h, Water filter type: Sand filter. Width: 6100 mm, Height: 1320 mm, Depth: 3750 mm. Package width: 865 mm, Package depth: 1540 mm, Package height: 775 mm. Products per pallet: 1 pc(s), Minimum order quantity: 1 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.