icecat logo
Icecat: syndicator of product information via global open catalog with more than 19377504 data-sheets & 35906 brands – register (free)
Gre logo

Gre KITPROV4870 above ground pool Framed pool Figure 8 shape 13696 L Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40112
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Gre KITPROV4870 above ground pool Framed pool Figure 8 shape 13696 L Blue, White:

Gre KITPROV4870, 13696 L, Framed pool, Ladder, Blue, White, 271 kg

Long summary description Gre KITPROV4870 above ground pool Framed pool Figure 8 shape 13696 L Blue, White:

Gre KITPROV4870. Pool type: Framed pool, Shape: Figure 8 shape, Capacity: 13696 L. Filtration capacity: 4000 l/h, Water filter type: Sand filter. Width: 5000 mm, Height: 1200 mm, Depth: 3400 mm. Package width: 865 mm, Package depth: 765 mm, Package height: 1540 mm. Products per pallet: 1 pc(s), Minimum order quantity: 1 pc(s)

Specs
Recommended products
Specs +
Recommended products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.