Gre logo

Gre KITPR453 above ground pool Framed pool Round 17450 L Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43898
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Gre KITPR453 above ground pool Framed pool Round 17450 L Blue, White:

Gre KITPR453, 17450 L, Framed pool, Ladder, Blue, White, 142 kg

Long summary description Gre KITPR453 above ground pool Framed pool Round 17450 L Blue, White:

Gre KITPR453. Pool type: Framed pool, Shape: Round, Capacity: 17450 L. Filtration capacity: 3800 l/h, Water filter type: Cartridge filter. Height: 1200 mm, Diameter: 4.6 m, Weight: 142 kg. Package width: 800 mm, Package depth: 1700 mm, Package height: 400 mm. Products per pallet: 3 pc(s), Minimum order quantity: 1 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.