location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gre AR20682 pond/pool vacuum Suction-side cleaner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gre Check ‘Gre’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR20682
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR20682 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8412081232287
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gre: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 13:17:14
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Gre AR20682 pond/pool vacuum Suction-side cleaner:
This short summary of the Gre AR20682 pond/pool vacuum Suction-side cleaner data-sheet is auto-generated and uses the product title and the first six key specs.

Gre AR20682, Suction-side cleaner, Pool, Blue, White, Bottom, 3 m³/h, 6 m

Long summary description Gre AR20682 pond/pool vacuum Suction-side cleaner:
This is an auto-generated long summary of Gre AR20682 pond/pool vacuum Suction-side cleaner based on the first three specs of the first five spec groups.

Gre AR20682. Product type: Suction-side cleaner, Suitable for: Pool, Product colour: Blue, White. Weight: 2.9 kg. Minimum order quantity: 1 pc(s). Package width: 800 mm, Package depth: 270 mm, Package height: 200 mm

Brand Image Product code Product Stock Price from
Gre

Gre 19007 pond/pool vacuum Suction-side cleaner
(show image)
19007 19007
Gre

Gre RT1S pond/pool vacuum Robotic pool cleaner
(show image)
RT1S RT1S
Gre

Gre R44SP pond/pool vacuum Robotic pool cleaner
(show image)
R44SP R44SP
Gre

Gre 19001 pond/pool vacuum Suction-side cleaner
(show image)
19001 19001
Gre

Gre 90399 pond/pool vacuum Suction-side cleaner
(show image)
90399 90399
Gre

Gre RKJ14 pond/pool vacuum Robotic pool cleaner
(show image)
RKJ14 RKJ14