Gre logo

Gre FS400T (CN) pool part/accessory Sand filter pump

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20637
Info modified on:
23 Mar 2023, 09:03:31
Short summary description Gre FS400T (CN) pool part/accessory Sand filter pump:

Gre FS400T (CN), Sand filter pump, Black, Blue, Oval, 3.8 cm, 0.4 - 0.8 mm, Sand filter

Long summary description Gre FS400T (CN) pool part/accessory Sand filter pump:

Gre FS400T (CN). Product type: Sand filter pump, Product colour: Black, Blue, Shape: Oval. Valve type: 5-way valve. Power source type: AC, Input voltage: 230 V, Input frequency: 50 Hz. Filtration capacity: 6000 l/h, Sand tank capacity: 35 kg, Maximum operating pressure: 0.8 bar. Width: 590 mm, Height: 710 mm, Diameter: 40 cm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.