location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Summer Fun 505010840 pool part/accessory Pool coping stone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Summer Fun Check ‘Summer Fun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
505010840
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
505010840 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4047778078431
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Summer Fun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Summer Fun 505010840 pool part/accessory Pool coping stone:
This short summary of the Summer Fun 505010840 pool part/accessory Pool coping stone data-sheet is auto-generated and uses the product title and the first six key specs.

Summer Fun 505010840, Pool coping stone, White, Rectangular, 4 m, 8 m, 948 kg

Long summary description Summer Fun 505010840 pool part/accessory Pool coping stone:
This is an auto-generated long summary of Summer Fun 505010840 pool part/accessory Pool coping stone based on the first three specs of the first five spec groups.

Summer Fun 505010840. Product type: Pool coping stone, Product colour: White, Shape: Rectangular. Weight: 948 kg. Package type: Pallet, Package width: 700 mm, Package depth: 730 mm. Minimum order quantity: 1 pc(s), Products per pallet: 1 pc(s)

Brand Image Product code Product Stock Price from
Summer Fun

Summer Fun 505010630 pool part/accessory Pool coping stone
(show image)
505010630 505010630