Gre logo

Gre CIPR241 pool part/accessory Cover

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33394
Info modified on:
12 Jul 2024, 13:17:18
Short summary description Gre CIPR241 pool part/accessory Cover:

Gre CIPR241, Cover, Black, Round, 2.4 m, 3.3 m, 100 g/m²

Long summary description Gre CIPR241 pool part/accessory Cover:

Gre CIPR241. Product type: Cover, Product colour: Black, Shape: Round. Diameter: 3.3 m, Fabric weight: 100 g/m², Weight: 1.45 kg. Package type: Box, Package width: 440 mm, Package depth: 310 mm. Minimum order quantity: 1 pc(s), Products per pallet: 100 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.